ADP1755ACPZ Voltage Regulator by Analog Devices Inc.
The ADP1755ACPZ is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This voltage regulator stands out for its ability to deliver a continuous output current of up to 1.2 A while maintaining a low dropout voltage and excellent transient response. Engineered for stability and reliability, the ADP1755ACPZ is an ideal power management solution for a wide range of applications.
Key Features:
- High Output Current: Capable of delivering up to 1.2 A of continuous output current, making it suitable for powering a diverse array of devices.
- Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltages, which enhances efficiency and allows for operation under low input voltage conditions.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to input voltage minus the dropout, providing flexibility for different voltage requirements.
- Excellent Load and Line Regulation: Ensures stable output voltage across a wide range of input voltages and output currents.
- Fast Transient Response: Quickly responds to changes in load, maintaining output voltage stability.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
- Current Limiting: Features current limiting to protect both the regulator and the powered device from excessive current conditions.
- Low Quiescent Current: Optimized for low quiescent current to improve overall system power efficiency.
Applications:
- Portable and battery-powered equipment
- Networking and telecommunications infrastructure
- Medical and healthcare devices
- Data storage and computing systems
- Industrial and instrumentation platforms
The ADP1755ACPZ is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. Its robust design and versatile features make it a top choice for engineers and designers seeking a reliable power management component. Whether you're developing a sophisticated medical device or a rugged industrial machine, the ADP1755ACPZ from Analog Devices Inc. provides the performance and durability required for your power supply needs.