EN
  • EN
  • DE

ADP1761ACPZ-1.2-R7

Part No ADP1761ACPZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 1A 16LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.053V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 11 mA
PSRR 67dB ~ 35dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1761
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP1761ACPZ-1.2-R7,ANAANAADP1761ACPZ-1.2-R7,ADP1761ACPZ-1.2-R7CT,-2735-ADP1761ACPZ-1.2-R7DKR,ADP1761ACPZ-1.2-R7DKR,ADP1761ACPZ-1.2-R7TR,-2735-ADP1761ACPZ-1.2-R7CT
Standard Package 1,500
Win Source Part Number 1021270-ADP1761ACPZ-1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP1761ACPZ-1.2-R7 CAD Model

Description

ADP1761ACPZ-1.2-R7: Low-Dropout Linear Regulator by Analog Devices Inc.

The ADP1761ACPZ-1.2-R7 is a high-performance, low-dropout linear regulator (LDO) from the reputable semiconductor manufacturer, Analog Devices Inc. This LDO is engineered to provide a stable and precise 1.2V output voltage, making it an ideal power management solution for sensitive electronic applications that require a consistent power supply.

Key Features:

  • Output Voltage: Fixed 1.2V with excellent accuracy.
  • Low Dropout Voltage: Ensures efficient operation even at low input-to-output voltage differentials, optimizing battery life in portable devices.
  • High Output Current: Capable of delivering up to 1A of continuous output current to meet the demands of various high-power applications.
  • Low Quiescent Current: Minimizes the power consumption when in standby mode, making it suitable for battery-powered devices.
  • Thermal Overload Protection: Integrated safety feature that prevents damage from overheating by automatically shutting down the regulator.
  • Current Limit Protection: Protects the device and the load from damage due to excessive current.
  • Package: The component comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

  • Mobile Phones and Smart Devices
  • Portable and Battery-Powered Equipment
  • Wireless Communication Systems
  • Digital Cameras and Audio Devices
  • Medical Devices
  • GPS and Navigation Systems

The ADP1761ACPZ-1.2-R7 is designed with a focus on reliability and performance. Its low dropout voltage feature allows for maximum utilization of the input voltage range, which is particularly beneficial in battery-operated devices where the input voltage may vary due to battery discharge. The fixed output voltage of 1.2V is maintained with high accuracy, ensuring stable operation for sensitive electronic circuits.

With its robust protection features, including thermal overload and current limit protection, the ADP1761ACPZ-1.2-R7 offers a safeguarded power solution that enhances the longevity and reliability of end-user applications. Its compact packaging and low quiescent current make it an excellent choice for modern, compact, and energy-efficient electronic designs.

For designers and engineers looking for a dependable power management component, the ADP1761ACPZ-1.2-R7 by Analog Devices Inc. stands out as an optimal solution that combines performance, efficiency, and compactness.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess