EN
  • EN
  • DE

ADP2108AUJZ-3.3-R7

Part No ADP2108AUJZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V 0.6A SYNC TSOT23 / Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 3.3V 0.6A 5-Pin TSOT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package SOT-23-5 Thin TSOT-23-5
Manufacturer Device Package TSOT-23-5
Catalog Buck (Step-Down) IC
Win Source Part Number 077661-ADP2108AUJZ-3.3-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2108
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADP2108AUJZ-3.3-R7 CAD Model

Description

ADP2108AUJZ-3.3-R7 Voltage Regulator by Analog Devices Inc.

The ADP2108AUJZ-3.3-R7 is a high-performance, CMOS, step-down dc-to-dc converter manufactured by Analog Devices Inc. Offering a fixed output voltage of 3.3V, this device is designed to deliver up to 600mA of output current, making it an ideal choice for a wide range of applications that require efficient power conversion and regulation.

Encased in a compact TSOT-5 package, the ADP2108AUJZ-3.3-R7 is engineered to provide a space-saving solution on printed circuit boards, catering to the needs of space-constrained applications. Its small footprint is complemented by its high level of integration, which includes an internal power switch and synchronous rectifier, enabling it to achieve high efficiency without the need for external Schottky diodes.

The device features a low quiescent current, which enhances its efficiency during light load conditions, making it suitable for battery-powered devices where power conservation is crucial. Additionally, the ADP2108AUJZ-3.3-R7 supports a wide input voltage range from 2.3V to 5.5V, providing flexibility for various supply voltages and ensuring compatibility with multiple power sources.

With a high switching frequency of 1.2MHz, the ADP2108AUJZ-3.3-R7 allows the use of small external components, reducing the overall solution size and cost. The device also offers several protective features, including overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe operation under abnormal conditions.

For designers looking to optimize power management in portable devices, the ADP2108AUJZ-3.3-R7 is an excellent choice. It is well-suited for a variety of applications, including mobile phones, personal media players, digital cameras, wireless modems, and other handheld devices. Its high efficiency, small package size, and robust protection features make it a reliable and cost-effective solution for power regulation needs.

Overall, the ADP2108AUJZ-3.3-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and compact design, delivering a versatile power management solution for today's electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8607 $50.1891
32+ $3.1678 $101.3696
49+ $3.0688 $150.3712
68+ $2.9698 $201.9464
88+ $2.8708 $252.6304
117+ $2.5738 $301.1346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess