EN
  • EN
  • DE
  • IT

ADP2165ACPZ-R7

Part No ADP2165ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.95V
Output Current 5A
Frequency - Switching 250kHz to 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1015061-ADP2165ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2165ACPZ-R7 CAD Model

Description

The ADP2165ACPZ-R7 is a high-performance, low-voltage, synchronous step-down DC-to-DC regulator from Analog Devices Inc., a leader in high-performance semiconductors. This regulator is designed to deliver up to 1.5 A of continuous output current with an input voltage range of 2.7 V to 5.5 V, making it an ideal solution for a wide range of applications that require efficient power conversion.

Key Features:

  • Output Current: Capable of delivering up to 1.5 A of continuous output current.
  • Input Voltage Range: Operates with an input voltage range from 2.7 V to 5.5 V.
  • High Efficiency: Synchronous rectification design ensures high efficiency and minimizes heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6 V with an external feedback resistor divider.
  • Frequency Synchronization: Capable of synchronizing to an external clock to reduce system noise.
  • Thermal Protection: Over-temperature protection circuitry helps prevent damage from overheating.
  • Current Mode Control: Provides excellent transient response and cycle-by-cycle current limit for improved performance and protection.
  • Package: Available in a compact 16-lead LFCSP (3x3 mm) package.

Applications:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial and instrumentation systems
  • Medical devices
  • Consumer electronics

The ADP2165ACPZ-R7 is optimized for portable and space-constrained applications, thanks to its small footprint and high level of integration. With features like selectable switching frequency, power-good output, and soft start capability, the ADP2165ACPZ-R7 ensures a smooth and reliable operation for a variety of electronic devices. Whether you're designing for efficiency, space-saving, or performance, the ADP2165ACPZ-R7 from Analog Devices Inc. is a versatile choice that will meet your DC-to-DC conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess