EN
  • EN
  • DE

ADP2230ACPZ-1233R7

Part No ADP2230ACPZ-1233R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V/3.3V DL 10LFCSP  /  Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 800mA 10-VFDFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.2V, 3.3V
Current - Output 800mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP2230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP2230ACPZ-1233R7CT,ADP2230ACPZ-1233R7CT,ADP2230ACPZ-1233R7DKR,-2735-ADP2230ACPZ-1233R7DKR,ADP2230ACPZ-1233R7TR
Standard Package 1,500
Win Source Part Number 1221188-ADP2230ACPZ-1233R7
Ultra Librarian 3D Model Ultra Librarian ADP2230ACPZ-1233R7 CAD Model

Description

ADP2230ACPZ-1233R7 by Analog Devices Inc.

The ADP2230ACPZ-1233R7 is a high-performance, integrated power solution from Analog Devices Inc., designed for a variety of applications that demand efficient power management. This sophisticated device incorporates a dual-channel, synchronous step-down regulator that operates at an input voltage range of 3.0 V to 6.5 V, making it ideal for systems powered by 3.3V, 5V rails, or single-cell lithium batteries.

One of the standout features of the ADP2230ACPZ-1233R7 is its compact LFCSP (Lead Frame Chip Scale Package) which measures just 3mm x 3mm. This small footprint is particularly beneficial for space-constrained applications, allowing designers to minimize board space without sacrificing performance. The package is also designed for optimal thermal performance, ensuring reliable operation even under high power loads.

The device offers two high-efficiency, low-noise channels with peak-current-mode control, providing excellent transient response and ease of use. Each channel is capable of delivering up to 1.2A of continuous output current, making it suitable for powering core voltages, memory, and I/Os in a wide range of electronic devices, including portable and battery-powered equipment.

Furthermore, the ADP2230ACPZ-1233R7 features selectable switching frequencies of 1.2MHz and 2.4MHz, allowing designers to optimize the trade-off between efficiency and external component size. The integrated power switches and synchronous rectification contribute to its high efficiency, which can exceed 90%, reducing heat generation and extending battery life in portable applications.

Additional features include independent enable pins for each channel, internal soft start to limit inrush current during startup, overcurrent protection, and thermal shutdown protection. These built-in protection features enhance the reliability and longevity of the end application by safeguarding the device and the system against adverse conditions.

Analog Devices Inc. is known for its commitment to high-quality and high-performance integrated circuits, and the ADP2230ACPZ-1233R7 is no exception. It is an excellent choice for designers looking for a robust, efficient, and space-saving power management solution for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess