EN
  • EN
  • DE

ADP2370ACPZ-R7

Part No ADP2370ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A SYNC 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 14V
Output Current 800mA
Frequency - Switching 600kHz to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1015087-ADP2370ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2370ACPZ-R7 CAD Model

Description

ADP2370ACPZ-R7 - Analog Devices Inc.

The ADP2370ACPZ-R7 is a high-efficiency, synchronous, step-down DC-DC regulator brought to you by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is designed to meet the demanding requirements of diverse applications, ranging from portable devices to telecommunications and networking systems.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 3.2 V to 15 V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries and 12 V intermediate power rails.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.8 V to the input voltage, allowing for high flexibility in design specifications.
  • High Efficiency: The ADP2370ACPZ-R7 provides excellent power efficiency, which is critical for extending battery life in portable applications.
  • Peak Current Mode Control: This mode of operation provides excellent transient response, simplifying the design process and reducing external component count.
  • Integrated Synchronous Rectification: The inclusion of synchronous rectification enhances efficiency by eliminating the need for an external Schottky diode.
  • Compact Package: Encased in a 10-lead LFCSP (3 mm x 3 mm) package, the device is designed for space-constrained applications.

Applications

The versatile nature of the ADP2370ACPZ-R7 makes it an ideal choice for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless modems and routers
  • Point of load conversions in networking equipment
  • Industrial and instrumentation systems
  • FPGA, DSP, and ASIC supplies

Product Summary

With its wide input voltage range, adjustable output, and high-efficiency operation, the ADP2370ACPZ-R7 from Analog Devices Inc. stands out as a robust power management solution. Its compact form factor and peak current mode control make it a highly attractive option for designers looking to optimize power in a range of electronic systems. Whether for new designs or upgrades to existing ones, the ADP2370ACPZ-R7 offers a mix of performance, flexibility, and reliability that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4385 $51.2085
50+ $2.0008 $100.0400
78+ $1.9383 $151.1874
107+ $1.8758 $200.7106
138+ $1.8133 $250.2354
185+ $1.6257 $300.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess