EN
  • EN
  • DE

ADP2384ACPZN-R7

Part No ADP2384ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 20V Synchronous Step Down Single-Out 0.6V to 18V 4A 24-Pin LFCSP EP T/R / IC REG BUCK ADJ 4A SYNC 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 18V
Output Current 4A
Frequency - Switching 200kHz to 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 009140-ADP2384ACPZN-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP2384
Introduction Date August 21, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP2384ACPZN-R7 CAD Model

Description

ADP2384ACPZN-R7: High-Efficiency, Synchronous, Step-Down DC-to-DC Regulator

The ADP2384ACPZN-R7 is a state-of-the-art synchronous step-down, or buck, DC-to-DC regulator from Analog Devices Inc., a leader in high-performance semiconductors. This regulator is designed to provide a high-efficiency, low-power solution for a variety of applications, including communications infrastructure, networking equipment, industrial and instrumentation systems, and consumer electronics.

With an input voltage range of 4.5 V to 20 V, the ADP2384ACPZN-R7 is versatile enough to handle a wide array of power sources, making it suitable for both battery-powered and line-powered applications. Its output voltage is adjustable from 0.6 V to 18 V, which allows for great flexibility in powering different circuit components that require various voltage levels.

The ADP2384ACPZN-R7 is capable of delivering up to 4 A of continuous output current with excellent load and line regulation, ensuring a stable power supply for sensitive electronic components. The device features an integrated high-side and low-side MOSFET, which contributes to its high efficiency that can reach up to 95%. This high efficiency not only conserves power but also minimizes the need for heat dissipation, which can simplify thermal management and reduce system costs.

Furthermore, the regulator incorporates a range of protective features, such as overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the system against various fault conditions. The ADP2384ACPZN-R7 also supports safe start-up into prebiased loads and has a power good flag to signal when the output voltage is within regulation.

The device comes in a compact, 32-lead LFCSP (lead frame chip scale package) with an exposed pad for enhanced thermal performance. The package is RoHS compliant and designed for surface-mount technology (SMT), which makes it suitable for automated assembly processes and high-density circuit boards.

With its combination of features, the ADP2384ACPZN-R7 from Analog Devices Inc. is an excellent choice for designers looking for a high-efficiency, reliable, and versatile power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5451 $50.9020
48+ $2.0883 $100.2384
75+ $2.0230 $151.7250
103+ $1.9578 $201.6534
133+ $1.8925 $251.7025
177+ $1.6968 $300.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess