EN
  • EN
  • DE

ADP3155JRU

Part No ADP3155JRU
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description 5-Bit Programmable Triple Power Supply Controller for Pentium III Processors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 077665-ADP3155JRU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3155JRU CAD Model

Description

The ADP3155JRU from Analog Devices Inc. is a versatile synchronous buck or boost pulse-width modulation (PWM) controller designed for high-performance DC-DC converter applications. This integrated circuit is engineered to provide precise voltage regulation and high efficiency, making it an ideal solution for power management in a wide range of electronic devices.

Key Features:

  • Flexibility: The ADP3155JRU can be configured for either buck or boost topologies, providing design flexibility for varying voltage requirements.
  • High Efficiency: With its synchronous operation, the device reduces power losses and improves efficiency, which is critical for battery-powered applications.
  • Voltage Mode PWM Control: The controller uses voltage mode control with fast transient response, ensuring stable operation under dynamic load conditions.
  • Adjustable Switching Frequency: The ADP3155JRU allows the user to set the switching frequency, which can be optimized for the application to minimize noise and improve efficiency.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, which is useful for sequencing and monitoring purposes.
  • Integrated Soft Start: Soft start limits inrush current during startup, preventing voltage overshoot and protecting the load and power source.
  • Overcurrent Protection: The device includes a current sensing feature to protect against overcurrent conditions, enhancing system reliability.
  • Compact Packaging: The ADP3155JRU is available in a space-saving TSSOP-16 package, making it suitable for compact designs.

Applications:

  • Portable and battery-powered equipment
  • Telecommunications infrastructure
  • Computing and server systems
  • Networking and data storage systems
  • Industrial and medical equipment

The ADP3155JRU is a robust and flexible solution for managing power in complex electronic systems. With its comprehensive set of features and the reputation of Analog Devices Inc. for high-quality components, designers can trust this PWM controller to deliver performance and reliability in their power supply designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Vishay
Need more? Email Us
Amd
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Intel
Lowest to $55.5705
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
ATI
Need more? Email Us
JST Sales America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess