EN
  • EN
  • DE

ADP3170JRU

Part No ADP3170JRU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description VRM 8.5 Compatible Single Phase Core Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141273-ADP3170JRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3170JRU CAD Model

Description

ADP3170JRU by Analog Devices Inc.

The ADP3170JRU is a high-performance integrated circuit from Analog Devices Inc., designed to cater to a wide array of power management applications. This versatile chip is an essential component for engineers looking to create efficient and reliable power supply systems.

Key Features:

  • High Precision: The ADP3170JRU is built to deliver precise voltage regulation, ensuring stable power delivery to critical components within electronic systems.
  • Flexibility: It offers a flexible design that can be adapted to various applications, making it a go-to choice for designers looking to customize their power supply solutions.
  • Efficiency: With its focus on power efficiency, this IC helps in reducing the overall energy consumption of the system, which is crucial for battery-powered devices and eco-friendly designs.
  • Compact Design: The small footprint of the ADP3170JRU allows for its integration into space-constrained applications without compromising on performance.
  • Thermal Management: The device is engineered to operate within a wide temperature range, ensuring reliable performance even under varying environmental conditions.

Applications:

The ADP3170JRU is ideally suited for a range of applications, including:

  • Desktop and laptop computers
  • Networking equipment
  • Graphics cards
  • Embedded systems
  • Telecommunications infrastructure

Technical Specifications:

  • Package: The ADP3170JRU comes in a TSSOP (Thin Shrink Small Outline Package), which is known for its durability and ease of soldering onto PCBs.
  • Voltage Supply: It operates with a supply voltage that is suitable for a variety of digital and analog circuits, ensuring compatibility with a broad range of components.
  • Regulation Accuracy: The device features high regulation accuracy, which is critical for maintaining the performance and longevity of sensitive electronic components.

Overall, the ADP3170JRU from Analog Devices Inc. represents a blend of performance, efficiency, and adaptability, making it an excellent choice for designers and engineers seeking a reliable power management solution. Its comprehensive features and robust design ensure that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7126 $51.5394
45+ $2.2257 $100.1565
70+ $2.1562 $150.9340
96+ $2.0866 $200.3136
124+ $2.0171 $250.1204
166+ $1.8084 $300.1944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,267 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess