EN
  • EN
  • DE

ADP3207CPC1

Part No ADP3207CPC1
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173175-ADP3207CPC1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3207CPC1 CAD Model

Description

The ADP3207CPC1 is a highly integrated, multi-phase synchronous Buck switching regulator controller from Analog Devices Inc., designed to meet the precise voltage regulation requirements of high-performance CPUs. It is a testament to Analog Devices' commitment to providing cutting-edge power management solutions for advanced electronic systems.

Key Features:

  • Multi-Phase Power Control: The ADP3207CPC1 can drive up to 3 or 4 phases, distributing the thermal load and reducing stress on individual components, which significantly enhances the power supply reliability and allows for efficient power conversion at very high currents.
  • High Precision Voltage Regulation: This controller maintains tight voltage regulation accuracy, which is crucial for ensuring the CPU operates within its specified voltage range for optimal performance and longevity.
  • Active Current Balancing: The device includes active current balancing between the phases, ensuring even power distribution and improving overall system efficiency.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the power solution for efficiency or component size based on the specific application requirements.
  • Differential Remote Voltage Sensing: The ADP3207CPC1 supports differential remote voltage sensing, which compensates for voltage drops in the power delivery path, ensuring accurate voltage delivery to the load.

Applications:

The ADP3207CPC1 is ideal for powering CPUs in notebook computers, desktops, servers, and other high-performance computing platforms where efficient power conversion and precise voltage regulation are paramount.

Quality and Reliability:

Analog Devices Inc. is known for its high-quality products, and the ADP3207CPC1 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

Technical Specifications:

Parameter Value Phases 3 or 4 Input Voltage Adjustable Output Voltage 0.5V to 1.5V Package CSP-56

For detailed information and datasheets, visit the Analog Devices Inc. website or contact their support team for assistance with integrating the ADP3207CPC1 into your power management designs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess