EN
  • EN
  • DE

ADP3207JCPZ-REEL7

Part No ADP3207JCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173176-ADP3207JCPZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3207JCPZ-REEL7 CAD Model

Description

ADP3207JCPZ-REEL7 - High-Performance CPU Power Controller

The ADP3207JCPZ-REEL7 is a sophisticated power control integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This IC is tailored for managing CPU core power supplies in notebook and desktop computers. It is a crucial component for ensuring stable and efficient power delivery to the CPU, which is vital for maintaining the performance and reliability of the computing system.

The ADP3207JCPZ-REEL7 operates as a multi-phase synchronous buck controller, which allows it to provide precise voltage regulation and superior transient response, essential for the latest high-performance CPUs. It is capable of driving up to two voltage regulator modules (VRMs), each with up to three phases, thereby offering flexibility in power design. This feature ensures that the power supply can adapt to the demands of various CPU loads, from idle to full performance states.

One of the standout features of this product is its compatibility with the Intel® Mobile Voltage Positioning (IMVP) specification, which optimizes the efficiency of the power supply by adjusting the voltage in accordance with the CPU load. This dynamic voltage control helps in prolonging battery life in portable devices and reducing thermal stress on the CPU.

The ADP3207JCPZ-REEL7 also includes a range of protective features that safeguard the CPU and power system against adverse conditions. These include overvoltage protection (OVP), undervoltage protection (UVP), and overcurrent protection (OCP), which collectively ensure the longevity and stability of the system.

For ease of integration, this IC is offered in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that allows for a small footprint on the PCB. Moreover, it is available in tape and reel packaging (REEL7), which facilitates efficient handling and placement during the manufacturing process.

In summary, the ADP3207JCPZ-REEL7 from Analog Devices Inc. is an advanced power controller IC that provides efficient, reliable, and flexible power management for CPUs in computing systems. With its compliance with the IMVP standard and robust protective features, it is an ideal choice for designers looking to optimize power delivery for high-performance CPUs.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess