EN
  • EN
  • DE

ADP3208JCPZ-REEL

Part No ADP3208JCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173178-ADP3208JCPZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3208JCPZ-REEL CAD Model

Description

The ADP3208JCPZ-REEL from Analog Devices Inc. is a high-performance, multiphase, synchronous Buck switching regulator controller optimized for converting a 12V main supply into the core supply voltage required by high-performance processors.

Designed to meet the rigorous specifications of computing applications, this controller integrates a precision voltage-regulator module (VRM) that provides an adjustable output voltage and supports VRM 10.x and VRD 10.x processors. The ADP3208JCPZ-REEL operates at a programmable frequency from 100kHz to 400kHz, which allows for flexibility in component selection and provides a compact, space-saving solution.

The device uses a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the core voltage of the processor to minimize power consumption and heat generation. This adaptive voltage positioning feature reduces power requirements under varying load conditions, thereby increasing the overall efficiency of the system.

With its active current balancing feature, the ADP3208JCPZ-REEL ensures that the current is evenly distributed among all active phases, enhancing the performance and reliability of the power system. The integrated power-good (PGOOD) output, overvoltage protection (OVP), and undervoltage protection (UVP) features ensure a safe and stable operation under a broad range of operating conditions.

The device is available in a 40-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is supplied on a reel, making it suitable for automated manufacturing processes. The ADP3208JCPZ-REEL is an ideal solution for powering CPUs in notebooks, desktops, servers, and advanced computing systems that require efficient, reliable, and high-density power solutions.

Key features of the ADP3208JCPZ-REEL include:

  • Multi-phase power control for excellent transient response
  • 6-bit programmable voltage identification (VID) input
  • Active current balancing for phase-to-phase current sharing
  • Adjustable switching frequency for design flexibility
  • Integrated overvoltage and undervoltage protection
  • Compact 40-lead LFCSP packaging
  • RoHS compliant and suitable for automated assembly

Overall, the ADP3208JCPZ-REEL by Analog Devices Inc. represents a robust and efficient solution for advanced power management in computing systems, ensuring that the latest generation of processors operates at optimal performance with enhanced power efficiency.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,281 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess