EN
  • EN
  • DE

ADP3300ART-2.7

Part No ADP3300ART-2.7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy anyCAP® 50 mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141284-ADP3300ART-2.7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-2.7 CAD Model

Description

ADP3300ART-2.7 Voltage Regulator by Analog Devices Inc.

The ADP3300ART-2.7 is a high-performance voltage regulator from the reputable manufacturer, Analog Devices Inc. This component is designed to provide a stable and precise output voltage of 2.7V, which is ideal for sensitive electronic circuits that require a consistent power supply. With its low dropout voltage and high accuracy, the ADP3300ART-2.7 is perfect for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

Key Features:

  • High Accuracy: The output voltage is accurate to within ±0.8% at room temperature and ±1.4% over the full temperature range, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: The device features a low dropout voltage typically at 80mV at 50mA load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: With a quiescent current of just 100μA (typical) that decreases at lighter loads, the ADP3300ART-2.7 helps to prolong battery life in portable devices.
  • High Output Current: Capable of delivering up to 100mA of output current, this regulator can support a wide range of applications.
  • Thermal Overload Protection: The device includes safety features such as thermal overload protection, which helps to prevent damage from overheating.
  • Current and Thermal Limiting: Built-in current and thermal limiting protect the device and the load from extreme conditions.
  • Small Package Size: The ADP3300ART-2.7 is available in a small SOT-23 package, making it suitable for space-constrained applications.

Applications:

  • Portable and Battery-Powered Devices
  • Cellular Phones
  • Palmtop/Laptop Computers
  • Handheld Instruments
  • Cameras and Digital Camera Modules

The ADP3300ART-2.7 voltage regulator is a testament to Analog Devices Inc.'s commitment to providing high-quality power management solutions. Its combination of low power consumption, high accuracy, and compact form factor make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5904 $57.9520
13+ $9.5103 $123.6339
19+ $9.2134 $175.0546
26+ $8.9154 $231.8004
34+ $8.6186 $293.0324
45+ $7.7270 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess