EN
  • EN
  • DE

ADP3300ART-3.2-RL

Part No ADP3300ART-3.2-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 50MA SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.2V
Dropout Voltage-Max 0.17V @ 50mA
Output Current 50mA
Operating Supply Current 300μA to 1.7mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.2V
Voltage - Dropout (Typical) 0.08V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 102462-ADP3300ART-3.2-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-3.2-RL CAD Model

Description

ADP3300ART-3.2-RL Voltage Regulator by Analog Devices Inc.

The ADP3300ART-3.2-RL is a high-performance, low-dropout linear voltage regulator manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. Designed for a wide range of applications, this regulator offers an optimal balance between low voltage drop and high accuracy, making it an ideal choice for sensitive electronic devices that require a stable power supply.

This particular model of the ADP3300 series has a fixed output voltage of 3.2 volts, which is a common requirement for many digital circuits, including microprocessors, FPGAs, and other integrated circuits that operate at this voltage level. The "ART" suffix indicates that it is available in a small SOT-23 package, which is suitable for space-constrained applications. The "RL" designation means that the product is offered in reel packaging, facilitating easy integration into automated manufacturing processes.

With an impressive low dropout voltage, the ADP3300ART-3.2-RL ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly useful in battery-powered devices where maximizing battery life is crucial. The regulator is capable of delivering up to 50 mA of output current, which is sufficient for low-power applications.

One of the key features of the ADP3300ART-3.2-RL is its high accuracy, with a tight output voltage tolerance. This precision ensures reliable performance and stable operation for sensitive components. Additionally, the device includes a range of protective features such as overcurrent protection and thermal overload protection, safeguarding the regulator and connected components from potential damage due to abnormal operating conditions.

The ADP3300ART-3.2-RL also offers low quiescent current, which is beneficial for portable and battery-operated devices as it helps to minimize power consumption when the device is in standby mode. With a wide operating temperature range, the regulator is versatile and can be used in various environments and applications.

In summary, the ADP3300ART-3.2-RL from Analog Devices Inc. is a reliable and precise voltage regulator that offers excellent performance for a wide range of electronic devices. Its low dropout voltage, high accuracy, and protective features make it a top choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess