EN
  • EN
  • DE

ADP3301AR-5-REEL

Part No ADP3301AR-5-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.2V @ 100mA
Output Current 100mA
Operating Supply Current 300μA to 2mA
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.1V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111886-ADP3301AR-5-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3301AR-5-REEL CAD Model

Description

The ADP3301AR-5-REEL from Analog Devices Inc. is a high-precision, low-dropout, linear voltage regulator that offers a fixed output of 5 volts. Designed with the needs of sensitive electronic equipment in mind, this regulator provides a stable voltage source with a dropout voltage of typically 0.11V at 100mA load and 0.2V at 200mA load, ensuring efficient operation even when the supply voltage is close to the output voltage.

With its impressive load and line regulation, the ADP3301AR-5-REEL is ideal for applications where a stable and reliable power supply is crucial. This includes precision instruments, microprocessor systems, and portable equipment. The device also features a low quiescent current, which is beneficial for battery-powered devices as it extends the battery life by consuming less power when in idle state.

The ADP3301AR-5-REEL comes in a compact surface-mount package, making it suitable for space-constrained applications. The device is supplied in tape and reel packaging, which facilitates efficient assembly during the manufacturing process, especially for high-volume production runs.

Key features of the ADP3301AR-5-REEL include:

  • Fixed 5V output voltage
  • High accuracy over line and load: ±1% at room temperature, ±1.5% over temperature, line, and load variations
  • Low dropout voltage: typically 0.11V at 100mA load
  • Low quiescent current: ideal for battery-operated devices
  • Current and thermal limiting: provides protection against fault conditions
  • Stable with small 1µF ceramic output capacitors: reduces required board space and component costs
  • Over-temperature shutdown: enhances the reliability and longevity of the device

For engineers and designers looking for a reliable power management solution, the ADP3301AR-5-REEL from Analog Devices Inc. offers a blend of performance, precision, and convenience. Its robust feature set and ease of integration make it a go-to choice for a wide range of applications.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess