EN
  • EN
  • DE

BLF6G10L-200BRN:11

Part No BLF6G10L-200BRN:11
Manufacturer Ampleon USA Inc.
Catalog OEM Parts (A - B)
Description RF Power Transistor, 200 W, LDMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(A-B)
Manufacturer Ampleon USA Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1049342-BLF6G10L-200BRN:11
Ultra Librarian 3D Model Ultra Librarian BLF6G10L-200BRN:11 CAD Model

Description

The BLF6G10L-200BRN:11 is a 200 W LDMOS power transistor designed for broadband applications in the HF to 600 MHz frequency range, manufactured by Ampleon. It is specifically designed for high ruggedness and reliability in demanding industrial, broadcast, and communications equipment.

Applications

  • Industrial Heating, Welding and Plasma Generators: Due to its high power output and ruggedness, it's suited for industrial applications.
  • Broadcast Transmitters: Used in VHF/UHF broadcast transmitters as a power amplifier.
  • FM Radio Transmitters: Commonly used as a final stage amplifier in FM radio transmitters.
  • MRI Systems: Can be found in medical MRI equipment for driving RF coils.
  • Amateur Radio Amplifiers: Employed in amateur radio linear amplifiers.

Features

  • High Output Power: Delivers 200 W of output power.
  • Broadband Capability: Operates effectively from HF up to 600 MHz.
  • High Gain: Offers high gain, reducing drive power requirements.
  • High Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) without damage.
  • Thermally Enhanced Package: Features a thermally enhanced package for efficient heat dissipation.
  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused MOS) technology for high efficiency and reliability.

Benefits

  • Robust Performance: High ruggedness ensures reliable operation under adverse conditions.
  • Efficient Power Amplification: LDMOS technology provides high efficiency, reducing power consumption and heat generation.
  • Simplified Design: High gain reduces the complexity and cost of the driver stage.
  • Compact Design: Thermally enhanced package allows for compact amplifier designs.
  • Improved Reliability: Rugged design leads to increased reliability and longer lifespan.

Additional Details

The BLF6G10L-200BRN:11 requires careful attention to biasing and impedance matching to achieve optimal performance. Proper heat sinking is critical to maintain the device within its specified operating temperature range. The transistor is typically supplied in a flanged package for easy mounting to a heat sink. The datasheet provides detailed information on recommended bias conditions, impedance matching networks, and thermal management guidelines. This device is designed for continuous wave (CW) and pulsed operation. It’s crucial to adhere to the manufacturer's specifications to ensure longevity and avoid damage to the device.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess