EN
  • EN
  • DE

ADP3303ARZ-3.3

Part No ADP3303ARZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 400μA to 4mA
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -25°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077702-ADP3303ARZ-3.3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian ADP3303ARZ-3.3 CAD Model

Description

ADP3303ARZ-3.3 High-Accuracy Regulator by Analog Devices Inc.

The ADP3303ARZ-3.3 is a standout product from Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is a member of the ADP3303 series, which is recognized for its high accuracy and low dropout voltage. The device is designed to cater to a variety of applications that require a stable and reliable power supply.

Key Features

  • High Accuracy: The ADP3303ARZ-3.3 boasts an impressive output accuracy of ±0.8% at room temperature and ±1.4% over the full temperature range, making it an ideal choice for precision applications.
  • Low Dropout Voltage: With a dropout voltage of just 100mV at 200mA, this regulator ensures efficient operation even in scenarios where the input voltage is very close to the output voltage, thereby maximizing battery life in portable devices.
  • Output Current: It can deliver up to 200mA of output current, which is suitable for a wide range of applications, from microprocessors to peripheral devices.
  • Multiple Protection Features: The device includes safety features such as overcurrent protection, thermal overload protection, and reverse battery protection, which contribute to the longevity and reliability of both the regulator and the system it powers.
  • Adjustable and Fixed Voltage Options: While the ADP3303ARZ-3.3 is tailored to provide a fixed 3.3V output, the series also offers adjustable versions, allowing for a customizable voltage output as per the design requirements.

Applications

The ADP3303ARZ-3.3 is versatile and can be used in various applications, including:

  • Precision voltage regulation for microprocessors and DSPs
  • Battery-powered equipment
  • Data storage systems
  • Portable communication devices
  • Graphics cards and other peripheral devices

Package and Availability

The device is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, denoted by the 'RZ' suffix in its part number. This compact form factor is suitable for space-constrained applications. As with all Analog Devices Inc. products, the ADP3303ARZ-3.3 is designed to meet the highest quality and performance standards.

For detailed technical specifications, application notes, and support documentation, engineers and product designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3765 $51.8825
12+ $8.5140 $102.1680
19+ $8.2480 $156.7120
26+ $7.9819 $207.5294
33+ $7.7159 $254.6247
44+ $6.9177 $304.3788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,379 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess