The ADP3307ART-3.2-REEL7 is a high-precision, low-dropout linear voltage regulator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. Designed to deliver a fixed output of 3.2 volts, this regulator is capable of sourcing up to 50 mA of output current, making it an excellent choice for battery-powered applications where efficiency is key.
Key Features
- High Accuracy: Provides an output voltage precision of ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
- Low Dropout Voltage: Features a low dropout voltage, which minimizes power loss and improves efficiency, especially critical in battery-operated devices.
- Low Quiescent Current: The device's quiescent current is remarkably low, which extends battery life by reducing the amount of power drawn when in standby mode.
- Thermal Overload Protection: Comes with built-in thermal overload protection that safeguards the device from damage due to excessive heat.
- Current Limiting: Integrated current limiting functionality enhances the safety of the device by preventing overcurrent conditions that could harm the regulator or the load.
Applications
The ADP3307ART-3.2-REEL7 is suitable for a diverse range of applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Reference voltage sources
- Power supplies for cameras, audio devices, and PDAs
Packaging and Quality
This voltage regulator is offered in a compact SOT-23 package, which is ideal for space-constrained applications. The "REEL7" suffix indicates that the product is provided in a tape and reel format, facilitating automated pick-and-place manufacturing processes. Analog Devices Inc. is renowned for their commitment to quality, and the ADP3307ART-3.2-REEL7 is no exception, ensuring reliable performance for critical electronic systems.
Ordering Information
To order or inquire about the ADP3307ART-3.2-REEL7, visit the Analog Devices Inc. website or contact an authorized distributor. With its high precision, low power consumption, and robust protection features, this voltage regulator is an excellent choice for designers looking to enhance the performance and longevity of their electronic products.