ADP3310AR-3.3 Voltage Regulator by Analog Devices Inc.
The ADP3310AR-3.3 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in semiconductor technology. This regulator is specifically engineered to provide a stable 3.3V output voltage with an input voltage range that makes it suitable for a variety of applications, including sensitive electronic equipment where voltage stability is crucial.
With its impressive dropout voltage of typically just 110mV at 100mA load and 350mV at 200mA, the ADP3310AR-3.3 ensures efficient operation even when the supply voltage is very close to the output voltage. This feature is particularly beneficial for battery-powered devices, where maximizing the usage of available power is essential.
The device comes in a compact SOIC-8 package, making it an excellent choice for space-constrained applications. Furthermore, it boasts a low ground current, which further enhances its efficiency, especially in idle or standby modes. The ground current typically runs at 800µA at 200mA of load current, and it reduces to 100µA in dropout, contributing to energy savings and prolonged battery life.
One of the key features of the ADP3310AR-3.3 is its excellent load and line regulation, which ensures a consistent output despite variations in input voltage or load. This regulation is critical for maintaining the performance of sensitive electronic circuits. Additionally, the device offers thermal overload protection and current limiting, safeguarding both the regulator and the downstream components from damage due to overcurrent or excessive heat conditions.
For design flexibility, the ADP3310AR-3.3 includes an ERROR output that flags low output voltage, which can be used for system monitoring or as an early warning signal for preventive measures. This makes it an ideal choice for complex systems that require reliable voltage monitoring.
In summary, the ADP3310AR-3.3 from Analog Devices Inc. is a robust, high-performance voltage regulator that offers precision, efficiency, and reliability for a wide range of applications, from consumer electronics to industrial automation systems.