EN
  • EN
  • DE

ADM1021ARQ-REEL7

Part No ADM1021ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 41857-ADM1021ARQ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1021ARQ-REEL7 CAD Model

Description

ON Semiconductor ADM1021ARQ-REEL7 Product Overview

The ADM1021ARQ-REEL7 is a precision integrated temperature sensor and fan control device from ON Semiconductor, designed to ensure optimal performance in various electronic applications. This advanced sensor is part of ON Semiconductor's portfolio of thermal management solutions, aimed at providing accurate temperature readings and efficient system cooling.

Key Features

  • Temperature Sensing: The ADM1021ARQ-REEL7 is capable of measuring temperature with high accuracy. It can read temperatures from its own die as well as a remote thermal diode, which can be located on a processor or another integrated circuit.
  • Dual-Channel Design: With the inclusion of local and remote temperature sensors, the device can monitor two temperature zones simultaneously, providing comprehensive thermal data.
  • Programmable Fan Control: This component integrates fan control logic that can be programmed for fan speed regulation based on temperature readings, helping maintain optimal operating conditions and prolonging the life of the system.
  • High Precision: The ADM1021ARQ-REEL7 boasts a temperature measurement accuracy of ±1°C for the local sensor and ±3°C for the remote sensor, ensuring precise monitoring.
  • Interface: It features a 2-wire serial interface, compatible with System Management Bus (SMBus) standards, which allows for easy integration into existing system architectures.
  • Power Saving: The device supports various power-saving modes, making it suitable for battery-operated systems where power efficiency is crucial.

Applications

The ADM1021ARQ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems

Package and Availability

Supplied in a compact QSOP-16 package, the ADM1021ARQ-REEL7 is available in tape and reel form, making it suitable for automated assembly processes. This packaging ensures efficient handling and manufacturing, providing a reliable supply for mass production requirements.

With its advanced features and ON Semiconductor's commitment to quality, the ADM1021ARQ-REEL7 stands out as a top choice for designers looking to incorporate reliable temperature sensing and fan control into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess