AOZ2013PI - High-Voltage Buck Converter
The AOZ2013PI is a high-voltage, synchronous buck converter designed to meet power efficiency demands in industrial applications. This device supports wide input voltage ranges and integrates high-side PMOS and low-side NMOS.
- Applications/Projects:
- DC-DC converters
- Telecommunications equipment
- Industrial power supplies
- Features and Benefits:
- High voltage operation: Supports up to 40V input, suitable for numerous applications.
- Buck topology: Ensures step-down voltage conversion efficiently.
- Selectable switching frequency: Provides flexibility in design optimization.
- Additional Details:
- Efficiency: Up to 95% depending on load conditions.
- Compact thermally-enhanced package: Optimizes heat dissipation.