EN
  • EN
  • DE

ADP3338AKC-3.3-RL

Part No ADP3338AKC-3.3-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1A PREC 3.3V SOT-223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 8V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 30 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ADP3338
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558641-ADP3338AKC-3.3-RL
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-3.3-RL CAD Model

Description

ADP3338AKC-3.3-RL: High-Accuracy, Low-Dropout Linear Regulator

The ADP3338AKC-3.3-RL is a high-performance linear regulator manufactured by Analog Devices Inc., offering an optimal solution for applications requiring a low dropout voltage and high output accuracy. This regulator is designed to deliver up to 1A of output current with a dropout voltage of just 200 mV at full load, which is ideal for battery-powered devices where maximizing battery life is critical.

With an output voltage of 3.3V, the ADP3338AKC-3.3-RL is perfect for powering advanced microprocessors, DSPs, and other applications that require a stable voltage supply. Its high accuracy (±1% over temperature, line, and load variations) ensures reliable performance even under changing conditions.

Featuring multiple built-in protection mechanisms, this linear regulator provides both thermal overload protection and short-circuit protection, enhancing system safety and reliability. Additionally, the device includes a low battery detection feature, which signals when the battery voltage falls below a preset threshold, allowing for proactive power management in portable devices.

The ADP3338AKC-3.3-RL comes in a compact TO-220 package, making it suitable for space-constrained applications while still ensuring efficient heat dissipation. Its robust design allows for stable operation over a wide temperature range, making it a versatile choice for various industrial and commercial applications.

Key features of the ADP3338AKC-3.3-RL include:

  • High output voltage accuracy (±1%)
  • Low dropout performance (200 mV at 1A)
  • 1A output current capability
  • Thermal overload protection
  • Short-circuit protection
  • Low battery detection
  • Stable with small 10 µF output capacitor
  • Wide operating temperature range
  • Compact TO-220 packaging

Whether for powering sensitive digital ICs or as part of a larger power management system, the ADP3338AKC-3.3-RL from Analog Devices Inc. offers a reliable and efficient solution for a wide range of applications. Its combination of high accuracy, low dropout, and robust protection features make it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess