EN
  • EN
  • DE

ADP3338AKCZ-3.3RL71

Part No ADP3338AKCZ-3.3RL71
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy, Ultralow IQ, 1A, anyCAP Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141334-ADP3338AKCZ-3.3RL71
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-3.3RL71 CAD Model

Description

ADP3338AKCZ-3.3RL71 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3338AKCZ-3.3RL71 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and precise 3.3V output. This component is ideal for applications requiring a high degree of voltage accuracy and reliability, such as sensitive RF or analog circuits, portable and battery-powered devices, and microprocessor/microcontroller systems.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Dropout Voltage: Low dropout performance, providing efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Load Regulation: Excellent load regulation ensures a stable output despite changes in the load.
  • Line Regulation: Superior line regulation maintains output voltage within tight limits under varying input voltages.
  • Thermal Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
  • Current Limiting: Internal current limiting provides protection against output short circuits.
  • Noise Performance: Low output noise makes it suitable for noise-sensitive applications.
  • Package: Available in a compact SOT-223 package, ideal for space-constrained applications.

Applications:

The ADP3338AKCZ-3.3RL71 is versatile and can be used in a wide range of applications, including:

  • High-end audio and video equipment
  • Wireless and telecommunications
  • Data acquisition systems
  • Medical devices
  • Industrial control systems
  • Portable, battery-powered devices

With its combination of features, the ADP3338AKCZ-3.3RL71 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise voltage regulator. Its ability to maintain a stable voltage in the presence of varying loads and input conditions makes it a robust solution for maintaining the integrity of sensitive electronic circuits.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0206 $51.3502
36+ $2.8294 $101.8584
55+ $2.7338 $150.3590
79+ $2.5426 $200.8654
103+ $2.4470 $252.0410
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess