EN
  • EN
  • DE

ADP3339AKC-3.3-RL7

Part No ADP3339AKC-3.3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5A 3.3V SOT-223 TR / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.48V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 200 µA
Current - Supply (Max) 40 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ADP3339
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816765-ADP3339AKC-3.3-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-3.3-RL7 CAD Model

Description

ADP3339AKC-3.3-RL7 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3339AKC-3.3-RL7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a renowned leader in the field of high-precision electronics. This regulator is designed to deliver a fixed output voltage of 3.3V with outstanding accuracy and stability, making it an ideal choice for sensitive applications requiring a reliable power supply.

With an ability to provide up to 1.5A of output current, the ADP3339AKC-3.3-RL7 is well-suited for a wide range of applications, including but not limited to high-end communication devices, portable and battery-powered equipment, and microprocessor/microcontroller power supplies. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

The device features multiple layers of protection, including overcurrent protection and thermal overload protection, which safeguard the regulator and the downstream components from damage under abnormal conditions. Additionally, the ADP3339AKC-3.3-RL7 boasts a low quiescent current, contributing to the extended battery life of portable devices.

Packaged in a compact TO-252 (DPAK) package, the ADP3339AKC-3.3-RL7 occupies minimal board space and is suitable for high-density circuit designs. Its robust construction ensures reliable performance even in harsh environments, while the lead (Pb)-free design aligns with modern environmental standards and regulations.

Key features of the ADP3339AKC-3.3-RL7 include:

  • Fixed output voltage: 3.3V
  • High output current: up to 1.5A
  • Low dropout voltage
  • High accuracy and stability
  • Overcurrent and thermal protection
  • Low quiescent current
  • Compact TO-252 (DPAK) package
  • Lead (Pb)-free and RoHS compliant

The ADP3339AKC-3.3-RL7 from Analog Devices Inc. is a top-tier solution for applications demanding high-accuracy voltage regulation with minimal power loss. Its reliability and protective features make it an excellent choice for designers seeking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess