EN
  • EN
  • DE

ADP3339AKCZ-5-R7

Part No ADP3339AKCZ-5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.48V @ 1.5A
Output Current 1.5A
Operating Supply Current 200μA to 40mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.23V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 009176-ADP3339AKCZ-5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-5-R7 CAD Model

Description

Analog Devices Inc. ADP3339AKCZ-5-R7: High-Accuracy, Low-Dropout Linear Regulator

The ADP3339AKCZ-5-R7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This particular model provides an output voltage of 5V, making it ideal for a wide range of applications that require a stable and precise power supply. Designed with advanced technology, the ADP3339AKCZ-5-R7 stands out for its high accuracy, low dropout voltage, and excellent load and line regulation characteristics.

One of the key features of this linear regulator is its ability to maintain a low dropout voltage even at high output currents. This makes the ADP3339AKCZ-5-R7 suitable for scenarios where the input voltage is only slightly higher than the output voltage, ensuring efficient operation and reduced power dissipation. With a maximum output current of up to 1.5A, it can comfortably power a variety of electronic devices and integrated circuits.

The ADP3339AKCZ-5-R7 is also known for its high precision, offering an output voltage accuracy of ±1%, which is critical for sensitive applications that demand a consistent voltage supply. Furthermore, the device features over-temperature and over-current protection, enhancing the safety and reliability of the system it powers.

For ease of integration into various designs, the ADP3339AKCZ-5-R7 is packaged in a compact 5-pin TO-263 (DDPAK) package. This surface-mount package allows for efficient heat dissipation and space-saving on printed circuit boards. The regulator is also characterized by its low quiescent current, which contributes to the overall energy efficiency of the end application.

Applications for the ADP3339AKCZ-5-R7 are diverse and include portable and battery-powered devices, microprocessor and microcontroller power supplies, and post-regulation for switching power supplies. Its robust design and consistent performance make it a reliable choice for designers looking to enhance system stability and longevity.

With the ADP3339AKCZ-5-R7, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1645 $51.9480
57+ $1.7760 $101.2320
88+ $1.7205 $151.4040
121+ $1.6650 $201.4650
156+ $1.6095 $251.0820
208+ $1.4430 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,824 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess