EN
  • EN
  • DE

ADP3625ARDZ-RL

Part No ADP3625ARDZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADP3625
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3625ARDZRL, ADP3625ARDZ-RLTR, ADP3625ARDZ-RLDKR, ADP3625ARDZ-RLCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910706-ADP3625ARDZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3625ARDZ-RL CAD Model

Description

ADP3625ARDZ-RL: A High-Performance Dual MOSFET Driver from Analog Devices Inc.

The ADP3625ARDZ-RL is a state-of-the-art dual MOSFET driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This driver is engineered to provide efficient and reliable switching for power MOSFETs and IGBTs. With its robust feature set, the ADP3625ARDZ-RL is an ideal choice for a variety of demanding applications, including synchronous power supplies, motor controllers, and other power conversion and management systems.

Key Features:

  • High Peak Output Drive Current: The device is capable of delivering up to 2A of peak output current, ensuring that it can drive large capacitive loads with minimal delay.
  • Independent Inputs: With two independent input channels, the ADP3625ARDZ-RL provides flexibility in controlling the turn-on and turn-off of two separate MOSFETs or a single half-bridge configuration.
  • Fast Propagation Delays: The device boasts fast and matched propagation delays, which are crucial for maintaining the integrity of the switching action and minimizing dead-time.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, accommodating a broad spectrum of power systems.
  • Robust Output Drive: The outputs are designed to withstand the rigors of high-speed operation and can tolerate the high transient voltages typically found in switching applications.

Performance and Protection:

The ADP3625ARDZ-RL not only excels in performance but also incorporates several protection features to ensure long-term reliability. It includes under-voltage lockout (UVLO) for both channels, which prevents the device from operating at insufficient voltages that could lead to incomplete switching and potential damage. Additionally, the driver is equipped with thermal shutdown protection that safeguards the device from overheating.

Package and Reliability:

This driver is available in a compact 8-lead SOIC package (suffix RDZ) with an exposed pad for enhanced thermal performance. The "RL" designation indicates that the product is provided in reel packaging for ease of manufacturing and inventory management. The ADP3625ARDZ-RL is designed to meet the rigorous standards of Analog Devices Inc., ensuring a reliable solution for your power management needs.

Whether you're designing for power efficiency, space-constrained applications, or robust industrial systems, the ADP3625ARDZ-RL dual MOSFET driver offers the performance and dependability that engineers have come to expect from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5566 $58.8018
56+ $2.0979 $117.4824
86+ $2.0323 $174.7778
118+ $1.9667 $232.0706
152+ $1.9011 $288.9672
204+ $1.7045 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess