The ADP3806JRU-12.5 is a high-precision, integrated charging controller designed to efficiently manage the charging of lithium-ion (Li-Ion) batteries. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is engineered to meet the rigorous demands of portable electronic devices that require reliable and safe battery charging solutions.
Key Features
- Charging Voltage: Precisely regulated 12.5V output ensures consistent and optimal charging for Li-Ion batteries.
- Charge Current Control: The device allows for programmable charge current control, providing flexibility for various battery sizes and ensuring the battery is charged at the correct rate.
- High Accuracy: Features high accuracy current and voltage regulation, which maximizes battery capacity and life.
- Integrated Safety Features: Includes multiple safety features such as overvoltage protection, thermal protection, and charge termination to ensure safe operation.
- Charge Status Indication: Offers charge status indication that can interface with LEDs or other user interfaces to display the charging progress.
- Low Power Consumption: Designed for energy efficiency, it consumes minimal power in both active and standby modes, contributing to the extended battery life of the end application.
- Package: Available in a compact TSSOP package that is suitable for space-constrained applications.
Applications
The ADP3806JRU-12.5 is ideal for a wide range of portable devices, including but not limited to:
- Smartphones and Tablets
- Laptop Computers
- Portable Media Players
- Digital Cameras
- Handheld Gaming Consoles
- Power Tools
Technical Specifications
| Parameter |
Value |
| Output Voltage (V) |
12.5 |
| Charge Current Control |
Programmable |
| Accuracy |
High |
| Package |
TSSOP |
| Safety Features |
Overvoltage, Thermal, Charge Termination |
With its combination of precision, efficiency, and safety, the ADP3806JRU-12.5 from Analog Devices Inc. is an exceptional choice for designers looking to incorporate a reliable charging solution into their battery-powered applications.