EN
  • EN
  • DE

ADP5003ACPZ-R7

Part No ADP5003ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK 2.5MHZ 32LFCSP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) 2.5MHz 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tape & Reel
Topology Step-Down (Buck)
Number of Outputs 2
Frequency - Switching 2.5MHz
Voltage/Current - Output 1 0.6V ~ 5V, 3A
Voltage/Current - Output 2 0.6V ~ 3.3V, 3A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.65V ~ 5V, 4.2V ~ 15V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADP5003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP5003ACPZ-R7TR,ADP5003ACPZ-R7DKR,ADP5003ACPZ-R7CT,-2735-ADP5003ACPZ-R7CT,ADP5003ACPZ-R7-ND,-2735-ADP5003ACPZ-R7DKR
Standard Package 1,500
Win Source Part Number 1027792-ADP5003ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5003ACPZ-R7 CAD Model

Description

ADP5003ACPZ-R7: High-Performance Integrated Power Solution

The ADP5003ACPZ-R7 from Analog Devices Inc. is a highly integrated power management solution that combines a high-performance step-down regulator with a linear regulator, delivering efficient power conversion and management for a wide range of applications. This product is specifically designed to meet the needs of space-constrained and power-sensitive devices, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Integrated Solution: The ADP5003ACPZ-R7 integrates a high-efficiency, synchronous step-down regulator with a low-dropout linear regulator, offering a compact and efficient power management system.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.3V to 5.5V, accommodating various power supplies and battery chemistries.
  • Adjustable Output Voltage: The output voltage of the step-down regulator is adjustable from 0.8V to VIN, while the linear regulator offers a fixed output, providing flexibility for different circuit requirements.
  • High Efficiency: The step-down converter operates at up to 95% efficiency, reducing power loss and improving battery life in portable applications.
  • Small Package: Available in a compact 24-lead LFCSP (3mm x 3mm) package, the ADP5003ACPZ-R7 minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Thermal Protection: The device includes thermal overload protection, ensuring reliable operation under varying conditions.

Applications

  • Portable and battery-powered devices
  • Microprocessor/ASIC/DSP/FPGA supplies
  • Healthcare and medical instrumentation
  • Wireless infrastructure
  • Communications and networking equipment

The ADP5003ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative and high-quality power management solutions. Its integration of multiple regulators into a single package not only simplifies the design process but also enhances the overall system reliability and performance. Whether you are designing for consumer electronics, medical devices, or industrial applications, the ADP5003ACPZ-R7 offers a versatile and efficient solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0941 $52.3764
10+ $10.7439 $107.4390
15+ $10.4081 $156.1215
20+ $10.0724 $201.4480
26+ $9.7366 $253.1516
35+ $8.7294 $305.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess