EN
  • EN
  • DE

ADP5024ACPZ-R7

Part No ADP5024ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 3 MHz, 1200 mA Buck | IC REG TRPL BCK/LNR SYNC 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Switching Frequency 3MHz
Voltage/Current - Output 1 0.8V ~ 3.8V, 1.2A
Voltage/Current - Output 2 0.8V ~ 3.8V, 1.2A
Voltage/Current - Output 3 0.8V ~ 5.2V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number ADP5024
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141366-ADP5024ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5024ACPZ-R7 CAD Model

Description

Product Overview: ADP5024ACPZ-R7 by Analog Devices Inc.

The ADP5024ACPZ-R7 is a high-performance, integrated power management solution from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding needs of space-constrained applications, this product combines dual high-efficiency, step-down, DC-to-DC regulators with two low dropout regulators (LDOs), making it an ideal choice for powering a wide range of portable devices.

Key Features

  • Integrated Solution: The ADP5024ACPZ-R7 integrates two buck regulators and two LDOs in a compact package, reducing the number of external components required and simplifying the design process.
  • High Efficiency: The step-down converters feature a high-efficiency synchronous buck design, which helps to extend battery life in portable applications by minimizing power loss during conversion.
  • Adjustable Output: Both the buck regulators and LDOs offer adjustable output voltages, providing design flexibility to meet specific application requirements.
  • Low Quiescent Current: With a low quiescent current for the LDOs, the ADP5024ACPZ-R7 ensures minimal power drain when the device is in standby, further conserving battery life.
  • Thermal Protection: The device includes over-temperature protection features, safeguarding the product and the overall system from damage due to excessive heat.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (5 mm x 5 mm) package, the ADP5024ACPZ-R7 is designed for space-saving on the PCB, making it suitable for portable and wearable electronics.

Applications

With its versatile power management capabilities, the ADP5024ACPZ-R7 is well-suited for a broad range of applications, including but not limited to:

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Handheld Medical Devices
  • Wireless and GPS Devices

The ADP5024ACPZ-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to optimize their power management solutions in portable and space-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9254 $51.0302
32+ $3.2208 $103.0656
49+ $3.1202 $152.8898
67+ $3.0195 $202.3065
86+ $2.9189 $251.0254
115+ $2.6169 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess