EN
  • EN
  • DE

ADP5033ACBZ-1-R7

Part No ADP5033ACBZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 3MHz
Voltage/Current - Output 1 1.2V, 800mA
Voltage/Current - Output 2 3.3V, 800mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-WLCSP (2x2)
Win Source Part Number 125167-ADP5033ACBZ-1-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5033ACBZ-1-R7 CAD Model

Description

ADP5033ACBZ-1-R7 Integrated Power Solution

The ADP5033ACBZ-1-R7 from Analog Devices Inc. is a highly integrated power management solution that combines two high-performance buck regulators and two low dropout (LDO) regulators to provide a multi-channel output from a single device. This IC is designed to meet the stringent power requirements of modern portable and space-constrained electronics.

Key Features:

  • Dual Buck Regulators: The ADP5033ACBZ-1-R7 features two synchronous, step-down (buck) regulators with high efficiency, which are capable of delivering up to 1.2 A and 1.5 A of continuous output current, respectively. These regulators are designed to operate with a wide input voltage range, making them suitable for a variety of applications.
  • Low Dropout Regulators: In addition to the buck regulators, this IC includes two LDOs that offer low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current, which are ideal for powering sensitive analog and RF circuitry.
  • Flexible Power Sequencing: The device provides flexible sequencing options, allowing designers to tailor the power-up and power-down sequences to the needs of their specific applications.
  • Compact Package: Housed in a compact 20-ball WLCSP (Wafer Level Chip Scale Package), the ADP5033ACBZ-1-R7 minimizes the footprint on the PCB and is an excellent choice for space-constrained applications.
  • Adjustable Outputs: The output voltages of the buck regulators and LDOs are adjustable through external resistors, providing design flexibility to match the voltage requirements of various loads.

Applications:

The ADP5033ACBZ-1-R7 is suitable for powering a wide range of devices, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ DSP/ FPGA-based systems
  • Wireless and networking equipment
  • Medical equipment
  • Industrial and instrumentation devices

With its comprehensive feature set and compact size, the ADP5033ACBZ-1-R7 is an excellent choice for designers looking for a versatile and efficient power management solution. Analog Devices Inc.'s commitment to quality ensures reliable operation and performance across a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7076 $59.3216
38+ $3.0423 $115.6074
59+ $2.9476 $173.9084
81+ $2.8529 $231.0849
105+ $2.7570 $289.4850
141+ $2.4717 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess