EN
  • EN
  • DE

ADP5037ACPZ-2-R7

Part No ADP5037ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 3 MHz, 800 mA Buck Regulators with Two 300 mA LDOs | IC REG QUAD BCK/LNR SYNC 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Switching Frequency 3MHz
Voltage/Current - Output 1 1V, 800mA
Voltage/Current - Output 2 1.8V, 800mA
Voltage/Current - Output 3 0.8V ~ 5.2V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number ADP5037
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141368-ADP5037ACPZ-2-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5037ACPZ-2-R7 CAD Model

Description

Analog Devices Inc. ADP5037ACPZ-2-R7 Overview

The ADP5037ACPZ-2-R7 from Analog Devices Inc. is a highly integrated power management solution designed to support a wide range of applications requiring multiple power rails. This compact, high-performance module combines two high-efficiency, step-down, dc-to-dc converters and two low-dropout (LDO) regulators in a single package, streamlining design and reducing the overall footprint on the PCB.

Key Features

  • Integrated Solution: The ADP5037ACPZ-2-R7 combines two buck regulators with two LDOs, providing a comprehensive power management system in a single chip.
  • High Efficiency: The step-down converters feature a high switching frequency and low RDS(on) switches, enabling high-efficiency voltage conversion with minimal external components.
  • Adjustable Outputs: Both the dc-to-dc converters and LDO regulators offer adjustable output voltages, allowing for a high level of flexibility to meet specific design requirements.
  • Compact Package: Encased in a compact 24-lead LFCSP (4x4mm) package, the ADP5037ACPZ-2-R7 saves valuable board space, making it ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal overload protection to safeguard against excessive temperature and maintain reliable operation under varying conditions.

Applications

The ADP5037ACPZ-2-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Industrial and instrumentation systems
  • Communication devices
  • Consumer electronics

Technical Specifications

  • Input Voltage Range: 2.3 V to 5.5 V, accommodating a variety of power sources.
  • Output Voltage Range: Adjustable output voltages to meet diverse application needs.
  • Switching Frequency: High-frequency operation for reduced ripple and improved transient response.
  • Package: 24-lead LFCSP (4x4mm) package.

The ADP5037ACPZ-2-R7 from Analog Devices Inc. is an ideal solution for designers looking for a versatile, high-efficiency power management system that simplifies the design process and conserves board space.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess