EN
  • EN
  • DE

ADP5063ACPZ-1-R7

Part No ADP5063ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description Linear LiFePO4 Battery Charger with Power Path and USB Compatibility in LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.3A
Battery Pack Voltage 4.3V
Voltage Supply MAX 6.7V
Interface I2C, USB
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1141373-ADP5063ACPZ-1-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5063
Introduction Date July 10, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5063ACPZ-1-R7 CAD Model

Description

ADP5063ACPZ-1-R7: A High-Performance Battery Charger IC by Analog Devices Inc.

The ADP5063ACPZ-1-R7 is a cutting-edge integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This IC is specifically tailored for charging single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) batteries, making it an ideal solution for portable electronic devices where efficient energy management is crucial.

Key Features:

  • Adaptive Charging Algorithm: The ADP5063ACPZ-1-R7 incorporates an advanced charging algorithm that adapts to the needs of the battery, maximizing life and performance.
  • Versatile Input Voltage Range: With a wide input voltage range, this IC is flexible and can accommodate various power sources, ensuring compatibility with different types of adapters.
  • Integrated Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, optimizing power usage and maintaining operation during charging.
  • High Charging Efficiency: The efficiency of the ADP5063ACPZ-1-R7 is a testament to Analog Devices' commitment to energy-saving technologies, reducing heat generation and power loss during charging.
  • Programmable Charging Parameters: Users can program key parameters such as charge current, termination current, and recharge threshold, providing flexibility to optimize charging for various battery sizes and chemistries.

Applications:

The ADP5063ACPZ-1-R7 is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets and Wearables
  • Portable Media Players

Product Specifications:

The ADP5063ACPZ-1-R7 comes in a compact 20-lead LFCSP package, which is RoHS compliant and designed for space-constrained applications. Its operational temperature range ensures reliability across various environments, making it a robust choice for designers looking to integrate a high-quality battery charging solution into their products.

As a product of Analog Devices Inc., the ADP5063ACPZ-1-R7 benefits from the company's reputation for precision engineering and high-quality manufacturing, ensuring that it meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4982 $52.4874
17+ $6.1524 $104.5908
26+ $5.9601 $154.9626
35+ $5.7679 $201.8765
45+ $5.5756 $250.9020
61+ $4.9988 $304.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess