EN
  • EN
  • DE

ADP7142ARDZ-1.8-R7

Part No ADP7142ARDZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) -
Voltage Dropout (Max) -
Current - Output 200mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 320 µA
PSRR -
Control Features Enable, Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7142
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381355-ADP7142ARDZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP7142ARDZ-1.8-R7 CAD Model

Description

ADP7142ARDZ-1.8-R7: High-Performance Linear Regulator

The ADP7142ARDZ-1.8-R7 is a top-tier linear regulator from Analog Devices Inc., renowned for its exceptional performance and reliability in a wide range of applications. This regulator is designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for powering sensitive analog and digital circuits that require a stable and clean power supply.

Constructed with an advanced CMOS process, the ADP7142ARDZ-1.8-R7 offers low dropout voltage and low quiescent current, which translates to improved efficiency and longer battery life in portable applications. The device is capable of sourcing up to 200 mA of output current, ensuring sufficient power for a variety of electronic components.

One of the standout features of this linear regulator is its high power supply rejection ratio (PSRR), which exceeds 70 dB at low frequencies. This characteristic is crucial for applications that are sensitive to power supply noise, as it helps to maintain a quiet and stable voltage rail even in the presence of fluctuations in the input supply.

The ADP7142ARDZ-1.8-R7 also boasts excellent transient response, quickly adapting to changes in load conditions without sacrificing stability. This makes it an excellent choice for applications that experience rapid shifts in power demands, such as microprocessors and digital signal processors.

For added protection, the device includes several safety features such as overcurrent protection, thermal overload protection, and a shutdown function that can be triggered by an external signal. These features safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.

The regulator comes in a compact package with the part number suffix 'ARDZ', indicating its size and pin configuration, and the 'R7' denotes its specific packaging and quantity options. This package is designed for easy integration into a wide range of electronic systems, from consumer electronics to industrial controls.

Overall, the ADP7142ARDZ-1.8-R7 from Analog Devices Inc. represents a robust, efficient, and versatile power management solution that can be trusted to deliver stable and reliable performance in your most critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess