EN
  • EN
  • DE

ADP7156ACPZ-3.3-R7

Part No ADP7156ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.2A 10LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 80dB ~ 60dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADP7156ACPZ-3.3-R7DKR,505-ADP7156ACPZ-3.3-R7CT,ADP7156ACPZ-3.3-R7CT,ADP7156ACPZ-3.3-R7CT-ND,505-ADP7156ACPZ-3.3-R7TR,-2735-ADP7156ACPZ-3.3-R7DKR,ADP7156ACPZ-3.3-R7TR,ADP7156ACPZ-3.3-R7DKR-ND,ADP7156ACPZ-3.3-R7DKR,ADP7156ACPZ-3.3-R7TR-ND,-2735-ADP7156ACPZ-3.3-R7CT
Standard Package 1,500
Win Source Part Number 976490-ADP7156ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7156ACPZ-3.3-R7 CAD Model

Description

ADP7156ACPZ-3.3-R7 Linear Regulator from Analog Devices Inc.

The ADP7156ACPZ-3.3-R7 is a state-of-the-art linear regulator manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This specific model is designed to deliver a fixed output voltage of 3.3V, which is a common requirement for a wide range of electronic devices. Its robust design ensures a stable and reliable power supply, making it an ideal choice for sensitive applications where voltage precision is critical.

This linear regulator comes in a compact LFCSP (Lead Frame Chip Scale Package) with a 16-lead footprint, which allows for efficient space utilization on printed circuit boards. The package is designed for surface-mount technology, facilitating ease of integration into various electronic systems. The ADP7156ACPZ-3.3-R7 is characterized by its low dropout voltage, which enables it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency and reducing power loss.

With an impressive low noise performance of only 9 µVRMS over a 10 Hz to 100 kHz bandwidth, the ADP7156ACPZ-3.3-R7 is particularly suited for noise-sensitive applications such as RF and precision analog circuits. This feature ensures that the power supply does not introduce significant noise that could interfere with the operation of critical components.

The device also includes several protective features, such as overcurrent protection, thermal overload protection, and reverse leakage protection, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions. The ADP7156ACPZ-3.3-R7 offers a wide input voltage range, accommodating various power sources and making it versatile for multiple applications.

In summary, the ADP7156ACPZ-3.3-R7 from Analog Devices Inc. is a high-quality linear regulator that offers precision, low noise, and a compact form factor. Its protective features and stable performance make it an excellent choice for designers looking to ensure a reliable and clean power supply for their sensitive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8985 $55.2895
16+ $6.4808 $103.6928
24+ $6.2783 $150.6792
33+ $6.0758 $200.5014
43+ $5.8733 $252.5519
57+ $5.2657 $300.1449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,463 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess