EN
  • EN
  • DE

ADP7157ARDZ-03-R7

Part No ADP7157ARDZ-03-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 2.9V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 75dB ~ 55dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7157
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7157ARDZ-03-R7CT,ADP7157ARDZ-03-R7TR,ADP7157ARDZ-03-R7DKR,ADP7157ARDZ-03-R7CT,-2735-ADP7157ARDZ-03-R7TR-ND,-2735-ADP7157ARDZ-03-R7TR
Standard Package 1,000
Win Source Part Number 1224289-ADP7157ARDZ-03-R7
Ultra Librarian 3D Model Ultra Librarian ADP7157ARDZ-03-R7 CAD Model

Description

ADP7157ARDZ-03-R7 - Ultra-Low Noise, CMOS Linear Regulator

The ADP7157ARDZ-03-R7 is a state-of-the-art linear regulator from Analog Devices Inc. that offers exceptional performance in a wide range of applications. This device is designed to deliver a fixed output voltage of 3.3V with an input voltage range of up to 20V, making it extremely versatile for various electronic systems. The ADP7157 is part of the ADP7157 series known for their ultra-low noise characteristics and high power supply rejection ratio (PSRR), which ensures a clean and stable voltage supply.

With a maximum output current of 800mA, the ADP7157ARDZ-03-R7 is capable of powering sensitive analog circuits, RF signal chains, and precision instrumentation that require a noise-free and precise voltage source. Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.

One of the key features of this linear regulator is its ultra-low noise output, with only 1.0 µV RMS of voltage noise over a 10 Hz to 100 kHz bandwidth. This characteristic is particularly important for high-performance audio equipment, medical devices, and other noise-sensitive applications. Additionally, the high PSRR of 80 dB at 10 kHz reduces the sensitivity to variations in the input voltage, which is critical in environments with fluctuating power supplies.

The ADP7157ARDZ-03-R7 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. It also includes several protective features such as overcurrent protection, thermal overload protection, and reverse-battery protection, ensuring the safety and reliability of the device under various conditions.

Overall, the ADP7157ARDZ-03-R7 from Analog Devices Inc. represents a top-tier solution for designers looking to enhance the performance of their power management systems with a low-noise, high-accuracy, and reliable voltage regulator.

Key Specifications:

  • Fixed Output Voltage: 3.3V
  • Input Voltage Range: up to 20V
  • Maximum Output Current: 800mA
  • Ultra-Low Output Noise: 1.0 µV RMS (10 Hz to 100 kHz)
  • High PSRR: 80 dB at 10 kHz
  • Low Dropout Voltage
  • Overcurrent and Thermal Overload Protection
  • Reverse-Battery Protection
  • Package: 8-lead SOIC

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess