EN
  • EN
  • DE

ADP7158ACPZ-1.8-R7

Part No ADP7158ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 2A 10LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
PSRR 70dB ~ 50dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7158
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADP7158ACPZ-1.8-R7TR,ADP7158ACPZ-1.8-R7CT,505-ADP7158ACPZ-1.8-R7DKR,ADP7158ACPZ-1.8-R7CT-ND,ADP7158ACPZ-1.8-R7TR,ADP7158ACPZ-1.8-R7TR-ND,505-ADP7158ACPZ-1.8-R7CT,-2735-ADP7158ACPZ-1.8-R7CT,ADP7158ACPZ-1.8-R7DKR,ADP7158ACPZ-1.8-R7DKR-ND,-2735-ADP7158ACPZ-1.8-R7DKR,2156-ADP7158ACPZ-1.8-R7-505
Standard Package 1,500
Win Source Part Number 1208120-ADP7158ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP7158ACPZ-1.8-R7 CAD Model

Description

ADP7158ACPZ-1.8-R7 - Ultra-Low Noise, High PSRR, CMOS Linear Regulator

The ADP7158ACPZ-1.8-R7 is a state-of-the-art linear regulator from Analog Devices Inc., renowned for its ultra-low noise output and high power supply rejection ratio (PSRR). Designed to meet the stringent power requirements of precision analog circuits, this regulator delivers a fixed output voltage of 1.8V, which is ideal for powering sensitive RF or analog-to-digital applications where power integrity is critical.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP7158ACPZ-1.8-R7 offers excellent thermal performance and a minimal footprint on PCBs. Its advanced design ensures a low dropout voltage, enabling it to maintain a stable output even when the input-to-output differential is minimal.

With a maximum output current of up to 200 mA, this regulator can support a wide range of applications. The device boasts an impressive PSRR of 70 dB up to 10 kHz, which significantly suppresses power supply noise and ripple, thus providing a clean and stable voltage to sensitive components.

The ADP7158ACPZ-1.8-R7 also features a low quiescent current, making it suitable for battery-powered devices where power efficiency is paramount. Additionally, it includes several safety features such as over-current protection, thermal overload protection, and a shutdown function to further ensure the reliability and longevity of the application it powers.

With its excellent performance characteristics and robust protection features, the ADP7158ACPZ-1.8-R7 is an ideal choice for designers looking to enhance the performance of high-end instrumentation, medical devices, precision sensors, and professional audio equipment, among other applications that demand the highest quality power supply.

Key Features:

  • Fixed 1.8V Output Voltage
  • Ultra-Low Noise Output
  • High PSRR: 70 dB up to 10 kHz
  • Low Dropout Voltage
  • Maximum Output Current: 200 mA
  • Over-Current and Thermal Protection
  • Compact LFCSP Packaging

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1661 $50.8305
12+ $8.3414 $100.0968
19+ $8.0808 $153.5352
26+ $7.8201 $203.3226
34+ $7.5594 $257.0196
45+ $6.7774 $304.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess