EN
  • EN
  • DE

ADPLP01

Part No ADPLP01
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers - Application Specific
Description CHIPSET (PART OF AD20MSP410)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Applications Physical Layer Processor
Core Processor H8/300H
Program Memory Type FLASH (512kB)
Controller Series AD20MSP410
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-TQFP (24x24)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 43317-ADPLP01
Ultra Librarian 3D Model Ultra Librarian ADPLP01 CAD Model

Description

The ADPLP01 from Analog Devices Inc. is a high-performance, low-power operational amplifier that stands out in the realm of analog signal processing. This op-amp is designed to meet the rigorous demands of precision applications, offering a blend of features that make it ideal for a wide range of products from medical devices to industrial instrumentation.

Key Features

  • Low Power Consumption: The ADPLP01 is engineered for efficiency, ensuring minimal power usage without compromising on performance, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: With its exceptional accuracy and stability, this op-amp provides reliable performance that is crucial for precision-based applications, such as test and measurement equipment.
  • Wide Bandwidth: The device boasts a wide bandwidth, facilitating fast and accurate signal processing, which is essential for high-speed data acquisition systems and audio applications.
  • Low Noise: The ADPLP01 exhibits low noise characteristics, ensuring signal integrity and making it an excellent choice for applications where a clean signal is paramount, such as professional audio and instrumentation.
  • Single or Dual Supply Operation: Flexibility is at the heart of the ADPLP01, which can operate from a single supply or dual supplies, providing versatility for different circuit configurations.

Applications

The robustness and adaptability of the ADPLP01 make it a preferred component in a multitude of applications. Notably, it is used in sensor interfaces, where precision and low noise are necessary. It is also integral in portable and battery-powered devices, benefiting from its low power consumption. Other applications include active filters, data acquisition systems, and professional audio equipment, all of which require the high fidelity and reliability that the ADPLP01 provides.

Conclusion

In summary, the ADPLP01 from Analog Devices Inc. is a versatile, efficient, and precise operational amplifier that delivers top-notch performance for a variety of complex and sensitive applications. Its combination of low power, high precision, and low noise makes it an invaluable component in the design of high-quality electronic systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Lowest to $1.6979

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.6969 $103.6969
2+ $100.3518 $200.7036
3+ $97.0068 $291.0204
4+ $86.9716 $347.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess