EN
  • EN
  • DE

ADR02BUJ-R2

Part No ADR02BUJ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 5V TSOT-23-5  /  Voltage Reference IC V TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADR02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR02BUJ-R2CT,ADR02BUJ-R2TR
Standard Package 250
Win Source Part Number 1226613-ADR02BUJ-R2
Ultra Librarian 3D Model Ultra Librarian ADR02BUJ-R2 CAD Model

Description

Introducing the ADR02BUJ-R2 Voltage Reference from Analog Devices Inc.

The ADR02BUJ-R2 is a precision 5.0 V voltage reference device from the reputable Analog Devices Inc., which is renowned for its high accuracy and stability in a wide variety of applications. This component is specifically designed to maintain a stable voltage output over changes in temperature, load conditions, and time, making it an ideal choice for high-performance data converters, precision instruments, and industrial control systems.

Key Features

  • Precision Voltage: The ADR02BUJ-R2 offers a precise 5.0 V output, which is crucial for systems that require a stable reference voltage for accurate measurements and operations.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output voltage over a wide temperature range, enhancing the reliability of temperature-sensitive applications.
  • Long-Term Stability: The device exhibits excellent long-term stability, ensuring consistent performance and reducing the need for recalibration over time.
  • Low Noise: It features low noise output, which is essential for sensitive electronic applications where excess noise can lead to signal distortion and inaccuracies.
  • Wide Supply Range: The ADR02BUJ-R2 operates over a broad supply voltage range, offering flexibility in various power supply configurations.
  • Compact Package: Housed in a compact package, the ADR02BUJ-R2 is suitable for space-constrained applications without compromising on performance.

Applications

The ADR02BUJ-R2 is versatile and can be used in a multitude of applications, including:

  • Data Conversion Systems
  • Precision Instruments
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADR02BUJ-R2 is no exception. It is manufactured to the highest standards, ensuring that each device meets stringent performance criteria. Customers can rely on the ADR02BUJ-R2 for consistent and dependable operation in their critical applications.

For designers looking for a reliable voltage reference with exceptional performance, the ADR02BUJ-R2 from Analog Devices Inc. is an excellent choice that combines precision, stability, and versatility in a single component.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess