EN
  • EN
  • DE

ADR03BUJ-R2

Part No ADR03BUJ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 039147-ADR03BUJ-R2
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing, Automation & Process Control, Sensing & Instrumentation, Automotive, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR03BUJ-R2 CAD Model

Description

The ADR03BUJ-R2 is a precision voltage reference module from the reputable Analog Devices Inc., designed for applications requiring a stable reference voltage over a wide temperature range. This product is part of the ADR03 series, which is known for its high accuracy, low noise, and long-term stability, making it an ideal choice for high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The ADR03BUJ-R2 offers a precise output voltage of 2.5V, suitable for various applications where precision is critical.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8 ppm/°C, which guarantees stable output across a wide temperature range.
  • Wide Operating Temperature Range: The device operates effectively across an industrial temperature range of -40°C to +125°C.
  • Long-Term Stability: Exhibiting superior long-term stability, the ADR03BUJ-R2 ensures consistent performance over time.
  • Low Noise: This voltage reference features a low noise output, making it perfect for sensitive electronic applications.
  • Package Options: Available in a compact SOT-23 package, the ADR03BUJ-R2 is suitable for space-constrained applications.

Applications

The ADR03BUJ-R2 is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

Conclusion

Analog Devices Inc.'s ADR03BUJ-R2 is a robust, high-precision voltage reference that offers reliability and stability for applications demanding consistent voltage supply. Its combination of accuracy, low noise, and temperature stability makes it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9277 $59.6385
12+ $9.7875 $117.4500
19+ $9.4814 $180.1466
26+ $9.1753 $238.5578
33+ $8.8704 $292.7232
44+ $7.9522 $349.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess