Product Overview: ADR06AR Precision Voltage Reference
The ADR06AR is a high-precision voltage reference component manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.1%. It is designed to maintain stability and accuracy over time and varying conditions, making it an ideal choice for precision data converters and stable voltage supplies in critical applications.
Key Features
- High Accuracy: The ADR06AR boasts a tight initial accuracy of ±0.1%, ensuring reliable performance in applications requiring high precision.
- Low Temperature Coefficient: With a low temperature coefficient of 8 ppm/°C, this voltage reference maintains its accuracy across a wide range of operating temperatures.
- Wide Operating Range: The device operates over a broad supply voltage range from 7V to 36V, providing flexibility in various power supply configurations.
- Excellent Load Regulation: The ADR06AR demonstrates superior load regulation characteristics, making it less sensitive to load changes.
- Long-Term Stability: It offers exceptional long-term stability, which is crucial for maintaining system accuracy over time.
- Low Noise: This voltage reference features low noise without the need for an external capacitor, beneficial for noise-sensitive applications.
Applications
The ADR06AR is versatile and can be used in a variety of applications, including:
- Precision data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Industrial instrumentation
- Medical and healthcare equipment
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage
5V
Initial Accuracy
±0.1%
Temperature Coefficient
8 ppm/°C
Operating Voltage Range
7V to 36V
Load Regulation
Superior
Noise (10 Hz to 10 kHz)
Low
With its robust set of features, the ADR06AR from Analog Devices Inc. is a reliable choice for professionals seeking a stable and accurate voltage reference for their sophisticated electronic systems.