EN
  • EN
  • DE

ADR225HFZ

Part No ADR225HFZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Temperature, Low Drift, Micropower 2.5 V Reference | IC VREF SERIES 2.5V 8FLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±2.4%
Temperature Coefficient 80ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Parts Input Voltage (V) 3.3V ~ 16V
Supply Current 60μA
Temperature Range - Operating -40°C ~ 210°C
Mounting Style SMD
Manufacturer Package 8-CFlatpack
Supplier Device Package 8-Flatpack
Family Part Number ADR225
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141423-ADR225HFZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR225HFZ CAD Model

Description

The ADR225HFZ is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their ADR series, designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial process control systems.

Key Features

  • High Accuracy: The ADR225HFZ provides a precise 2.5V output with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, this device ensures minimal deviation in output voltage over a wide temperature range.
  • Wide Operating Range: It operates efficiently across a broad supply voltage range from 4.5V to 18V, making it versatile for various power supply configurations.
  • Excellent Load Regulation: The ADR225HFZ exhibits superior load regulation characteristics, ensuring a stable output despite changes in load current.
  • Long-Term Stability: The product offers exceptional long-term stability, making it reliable for critical applications that demand consistent performance over time.
  • Low Noise: It features low output noise, which is crucial for precision measurement and high-resolution applications.

Applications

  • Data Acquisition Systems
  • High-resolution Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Power Supplies

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.1%
Temperature Coefficient 10 ppm/°C
Supply Voltage Range 4.5V to 18V
Load Regulation Excellent
Noise (10 Hz to 10 kHz) Low

The ADR225HFZ from Analog Devices Inc. exemplifies precision engineering for applications that demand the highest level of accuracy and stability. It's a testament to Analog Devices' commitment to providing innovative solutions for complex electronic challenges.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess