EN
  • EN
  • DE

ADR290ER

Part No ADR290ER
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Noise Micropower Precision Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141425-ADR290ER
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR290ER CAD Model

Description

The ADR290ER is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust product offers a unique combination of accuracy, stability, and reliability for applications requiring a stable voltage reference over a wide range of environmental conditions.

Key Features

  • High Accuracy: The ADR290ER provides an exceptional level of accuracy, which is essential for precision analog-to-digital conversions, ensuring that systems relying on this voltage reference maintain their performance over time.
  • Low Temperature Coefficient: With a very low temperature coefficient, the ADR290ER maintains its accuracy across a broad temperature range, making it suitable for use in environments with varying temperatures.
  • Long-Term Stability: The device exhibits excellent long-term stability, a critical characteristic for maintaining system calibration without frequent adjustments.
  • Wide Supply Voltage Range: It operates effectively across a wide supply voltage range, providing flexibility in various power supply configurations.
  • Low Noise: The ADR290ER is designed to produce minimal output noise, which is crucial for sensitive electronic applications where noise can significantly impact performance.

Applications

The ADR290ER is ideally suited for a range of applications that require a stable reference voltage. These include:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Industrial Process Control
  • Battery-Powered Devices
  • Automotive Electronics

Technical Specifications

Parameter Value
Initial Accuracy ±0.1%
Temperature Coefficient 10 ppm/°C
Operating Temperature Range -40°C to +125°C
Output Voltage 2.048 V
Package TO-226

Conclusion

The ADR290ER from Analog Devices Inc. is a top-tier voltage reference component that delivers precise and stable performance. Its robustness and versatility make it a preferred choice for engineers and designers across various industries seeking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess