EN
  • EN
  • DE

ADR292ERZ-REEL

Part No ADR292ERZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.07% 8SOIC / Series Voltage Reference IC Fixed 4.096V V ±0.07% 5 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.07%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 12µVp-p
Voltage - Input 5V ~ 15V
Current - Supply 18µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR292
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR292ERZ-REELDKR,-2735-ADR292ERZ-REELCT,ADR292ERZ-REELCT,ADR292ERZ-REELTR,ADR292ERZ-REEL-ND
Standard Package 2,500
Win Source Part Number 980736-ADR292ERZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADR292ERZ-REEL CAD Model

Description

Product Overview: ADR292ERZ-REEL

The ADR292ERZ-REEL is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance integrated circuits. This particular model is part of the ADR29x series, which is known for its excellent stability and accuracy in various electronic applications.

Key Features

  • Precision Voltage Reference: The ADR292ERZ-REEL offers a precise 2.5V output voltage, which is ideal for high-resolution analog-to-digital and digital-to-analog converters, ensuring accurate data conversion in critical applications.
  • Low Power Consumption: With its low quiescent current, this voltage reference is suitable for battery-powered devices and energy-efficient applications, enabling longer operational life without compromising performance.
  • High Accuracy: It boasts an initial accuracy of ±0.15% and a low temperature coefficient, making it reliable for use in environments with varying temperatures.
  • Wide Operating Temperature Range: The ADR292ERZ-REEL can operate effectively across a broad temperature range from -40°C to +125°C, catering to a diverse range of industrial and commercial applications.
  • Compact Packaging: Supplied in a small 8-lead SOIC package, this voltage reference component is suitable for space-constrained applications while maintaining a robust physical footprint.

Applications

The versatility of the ADR292ERZ-REEL makes it an excellent choice for a wide array of applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Medical and healthcare instrumentation
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADR292ERZ-REEL is no exception, undergoing rigorous testing and quality control measures to ensure its performance in demanding environments. With its combination of precision, low power, and robustness, this voltage reference is designed to provide a stable reference point for your electronic designs, contributing to the overall precision and efficiency of your systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9103 $63.6412
9+ $13.0547 $117.4923
14+ $12.6467 $177.0538
19+ $12.2388 $232.5372
25+ $11.8308 $295.7700
33+ $10.6068 $350.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,729 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess