EN
  • EN
  • DE

ADR3430ARJZ

Part No ADR3430ARJZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Tape and Reel Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141450-ADR3430ARJZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR3430
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR3430ARJZ CAD Model

Description

Introducing the ADR3430ARJZ Voltage Reference from Analog Devices Inc.

The ADR3430ARJZ is a high-precision, low-power voltage reference chip offered by Analog Devices Inc., a global leader in the manufacture of high-performance integrated circuits used in analog and digital signal processing applications. This product is designed for precision data converters and regulators, providing a stable and accurate reference voltage that is essential for the performance of these systems.

Key Features of ADR3430ARJZ

  • High Accuracy: The ADR3430ARJZ boasts an impressive initial accuracy of ±0.1% (max), ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 8ppm/°C (max), the device maintains its accuracy over a wide temperature range, making it suitable for varying environmental conditions.
  • Wide Operating Range: The device operates across a broad supply voltage range from 3 V to 18 V, providing flexibility in system design and compatibility with various circuits.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate with a small difference between the input and output voltages, enhancing efficiency in battery-operated devices.
  • Output Current Capability: The ADR3430ARJZ can source up to 10 mA and sink up to 5 mA, accommodating a diverse range of load conditions.
  • Stable with Capacitive Loads: The ADR3430ARJZ is stable with capacitive loads up to 10 µF, providing design flexibility and ease of use.

Applications

The ADR3430ARJZ is ideal for a variety of applications where precision voltage reference is crucial. These include:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial process control systems
  • Precision power supplies
  • Battery-powered devices

With its small footprint, the ADR3430ARJZ is available in an SOT-23 package, ensuring it is suitable for space-constrained applications. Reliability is a hallmark of Analog Devices products, and the ADR3430ARJZ is no exception, providing consistent performance and durability that designers and engineers can trust.

For those seeking a high-accuracy voltage reference solution, the ADR3430ARJZ from Analog Devices Inc. represents a superior choice that balances performance, power efficiency, and versatility.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8960 $51.1920
57+ $1.7760 $101.2320
88+ $1.7160 $151.0080
126+ $1.5960 $201.0960
163+ $1.5360 $250.3680
204+ $1.4760 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess