EN
  • EN
  • DE

AD537SH/883B

Part No AD537SH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V/F CONV 100KHZ TO100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Voltage to Frequency Converter IC ±0.05% TO-100-10
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Through Hole
Package TO-100-10 Metal Can
Case / Package TO-100-10
Family Name AD537
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909436-AD537SH/883B
Ultra Librarian 3D Model Ultra Librarian AD537SH/883B CAD Model

Description

Product Overview: AD537SH/883B from Analog Devices Inc.

The AD537SH/883B is a high-performance integrated circuit produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is tailored to meet the rigorous standards of the aerospace and defense industries, complying with the stringent 883B military specifications.

Key Features

  • Voltage-to-Frequency Converter: The AD537SH/883B is primarily a monolithic voltage-to-frequency converter (VFC) which provides a high degree of accuracy and stability in frequency output.
  • Wide Dynamic Range: It operates over a wide dynamic range, making it suitable for a diverse array of applications that require precise frequency modulation or signal conditioning.
  • High Linearity: The device ensures high linearity, minimizing errors and enhancing overall system performance.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and portable applications.
  • Temperature Compensated: The VFC is temperature compensated, ensuring reliable performance across a broad range of operating temperatures.

Applications

  • Military and Aerospace: Given its compliance with military standards, the AD537SH/883B is ideal for use in military and aerospace equipment where reliability under extreme conditions is paramount.
  • Industrial: Its robustness and precision make it suitable for industrial process control, instrumentation, and automation systems.
  • Communication Systems: The device can be used in communication systems for signal processing and frequency-based data transmission.

Quality and Reliability

The AD537SH/883B is built to meet the highest quality and reliability standards. Each unit undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under the harshest conditions. Its compliance with 883B military specifications is a testament to its durability and reliability.

With its combination of precision, low power, and high reliability, the AD537SH/883B from Analog Devices Inc. is an excellent choice for demanding applications where only the most dependable components will suffice.

You May Also Be Interested in

Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1775

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess