EN
  • EN
  • DE

ADR381ARTZ

Part No ADR381ARTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT23-3
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717591-ADR381ARTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR381ARTZ CAD Model

Description

Introducing the ADR381ARTZ Voltage Reference from Analog Devices Inc.

The ADR381ARTZ is a high-precision voltage reference component designed by Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the ADR38x series, which is well-suited for precision data conversion systems and applications requiring a stable reference voltage.

Key Features

  • Output Voltage: The ADR381ARTZ offers a fixed output voltage of 1.2V, which is ideal for many analog circuits and can serve as a stable reference for ADCs and DACs.
  • High Accuracy: With an initial accuracy of ±0.1%, this device provides precise voltage regulation, ensuring reliable performance for sensitive electronics.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 30 ppm/°C (typical), making it highly stable across a wide range of operating temperatures.
  • Low Dropout Voltage: The ADR381ARTZ operates with a low dropout voltage, enabling it to function correctly even when the supply voltage is close to the output voltage.
  • Wide Supply Range: This component can be powered by a supply voltage ranging from 2.5V to 12V, providing flexibility in various power supply configurations.
  • Low Quiescent Current: The device features a low quiescent current of 500 µA (maximum), making it suitable for battery-powered applications where power efficiency is crucial.

Applications

The ADR381ARTZ is ideal for high-precision applications such as:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control
  • Automotive Electronics
  • Medical Devices

Reliability and Packaging

Encased in a compact SOT-23 package, the ADR381ARTZ is designed for space-constrained applications without compromising performance. Its robust design ensures long-term reliability, making it a go-to choice for industrial-grade projects that demand consistent operation over time.

With its combination of high accuracy, stability, and low power consumption, the ADR381ARTZ from Analog Devices Inc. is an exceptional choice for designers who require a precise voltage reference in their electronic designs.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0023 $50.1150
110+ $0.9389 $103.2790
170+ $0.9071 $154.2070
240+ $0.8437 $202.4880
310+ $0.8120 $251.7200
385+ $0.7803 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess