EN
  • EN
  • DE

ADR391AUJZ-REEL7

Part No ADR391AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 2.8 V to 15 V
Operating Supply Current 140μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009201-ADR391AUJZ-REEL7
Family Name ADR391
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement, Automation & Process Control, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR391AUJZ-REEL7 CAD Model

Description

Product Overview: ADR391AUJZ-REEL7

The ADR391AUJZ-REEL7 is a precision 2.048V voltage reference from Analog Devices Inc., renowned for its high accuracy and stability. Encased in a compact TSOT-23 package, this voltage reference is part of the ADR39x series, which is known for offering excellent temperature stability and low noise performance. It is an ideal choice for precision data conversion applications in both 3V and 5V systems.

Key Features

  • Output Voltage: Precisely set at 2.048V, this reference voltage is optimal for various analog-to-digital and digital-to-analog converters, ensuring accurate and consistent performance.
  • High Accuracy: With an initial accuracy of ±0.1%, the device offers precision that is critical for sensitive electronic applications.
  • Low Temperature Coefficient: The ADR391 has a low temperature coefficient, typically 8ppm/°C, which ensures stable output voltage over a wide temperature range, making it reliable for use in varying environmental conditions.
  • Low Noise: A low 10µV P-P noise level from 0.1Hz to 10Hz makes this voltage reference an excellent choice for precision applications such as medical equipment and instrumentation.
  • Long-Term Stability: With a typical long-term stability of 50ppm/1000 hours at 25°C, users can trust in the consistent performance of their designs over time.
  • Supply Range: The ADR391 operates from a 3.0V to 5.5V input, offering flexibility in different system power supplies.
  • Low Dropout Voltage: The low dropout performance enables the device to maintain accurate output even with minimal difference between the supply and output voltages.
  • Package Type: The device comes in a small TSOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR391AUJZ-REEL7 is highly versatile and can be used in a variety of applications where precision voltage reference is critical. These include:

  • Precision data acquisition systems
  • Battery-powered instruments
  • Industrial automation
  • Portable medical devices
  • High-resolution converters

With its superior performance and reliability, the ADR391AUJZ-REEL7 is a top choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems. This product is available in tape and reel format, making it suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240
Linear Technology
Precision Reference
Lowest to $5.0427
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $10.8970
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5917 $51.8340
48+ $2.1265 $102.0720
73+ $2.0601 $150.3873
101+ $1.9936 $201.3536
130+ $1.9272 $250.5360
174+ $1.7278 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess