Introducing the ADR423ARMZ Voltage Reference from Analog Devices Inc.
The ADR423ARMZ is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative product offers a stable and accurate reference voltage, making it an ideal choice for precision data converters and various other high-accuracy applications in the field of electronic circuit design.
This voltage reference is part of the ADR42x series, which is known for its high accuracy, low noise, and long-term stability. The ADR423ARMZ, in particular, provides a 2.048V output, which is commonly used in many analog-to-digital and digital-to-analog conversion applications, ensuring compatibility with a wide range of devices and systems.
Key Features of the ADR423ARMZ:
- Output Voltage: Precisely trimmed to 2.048V, this reference voltage is ideal for systems requiring a standard reference.
- High Accuracy: With an initial accuracy of ±0.1%, the ADR423ARMZ ensures precise voltage for critical applications.
- Low Temperature Coefficient: The device features a low temperature coefficient of 3 ppm/°C (typical), providing stable performance over a wide temperature range.
- Low Noise: It boasts an exceptionally low noise performance of 7 µV p-p/V, which is essential for high-performance applications.
- Wide Supply Range: The ADR423ARMZ operates with a supply range from 4.5V to 18V, offering flexibility in various power environments.
- Long-Term Stability: The device exhibits excellent long-term stability, ensuring consistent performance throughout the lifespan of your application.
- Package: The ADR423ARMZ is available in an 8-lead MSOP package, which is suitable for space-constrained applications.
The ADR423ARMZ is designed with advanced circuitry that allows for low dropout performance, making it an efficient choice even in systems with minimal headroom above the desired output voltage. It also includes features like over-temperature and over-current protection, ensuring reliable operation under various conditions.
Whether you're working on precision instrumentation, high-end audio equipment, or sophisticated control systems, the ADR423ARMZ from Analog Devices Inc. delivers the performance and reliability that professionals demand. Its combination of features makes it a versatile and indispensable component in any precision voltage reference application.
For further details and specifications, please refer to the official datasheet and product documentation provided by Analog Devices Inc.