EN
  • EN
  • DE

ADR435ARZ-REEL7

Part No ADR435ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 7 V to 18 V
Operating Supply Current 800μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015291-ADR435ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR435ARZ-REEL7 CAD Model

Description

Product Overview: ADR435ARZ-REEL7

The ADR435ARZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADR435 series, which is known for its stability and accuracy in providing reference voltages for various applications. The ADR435ARZ-REEL7 comes in a compact, surface-mount package and is designed to meet the stringent requirements of high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR435ARZ-REEL7 offers a fixed output voltage of 5.0V, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: This component boasts an initial accuracy of ±0.1% (max), ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 3 ppm/°C (max), the ADR435ARZ-REEL7 provides excellent temperature stability, making it suitable for environments with fluctuating temperatures.
  • Wide Operating Range: It operates over a wide supply voltage range from 7 V to 18 V, which allows for flexible usage in different circuit designs.
  • Low Noise: This voltage reference has a low noise specification of 1.0 μV p-p/V (0.1 Hz to 10 Hz), contributing to the overall system performance by reducing signal interference.
  • Long-Term Stability: The ADR435ARZ-REEL7 demonstrates excellent long-term stability, making it a reliable component for applications requiring prolonged operation.
  • Package and Availability: The device is available in an 8-lead SOIC package and is provided in a tape and reel format (REEL7) for ease of manufacturing and assembly processes.

Applications

The ADR435ARZ-REEL7 is suitable for a wide range of applications including:

  • Precision data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

With its exceptional performance characteristics, the ADR435ARZ-REEL7 is an excellent choice for designers looking for a reliable and high-quality voltage reference solution. Analog Devices Inc. ensures that this product meets the rigorous standards expected in professional electronic design.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9410 $59.7640
9+ $12.2593 $110.3337
13+ $11.8762 $154.3906
18+ $11.4931 $206.8758
23+ $11.1100 $255.5300
31+ $9.9607 $308.7817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,129 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess