EN
  • EN
  • DE

ADR443ARZ-REEL7

Part No ADR443ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.13% 8SOIC / Series Voltage Reference IC Fixed 3V V ±0.13% 10 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.13%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.4µVp-p
Voltage - Input 3.5V ~ 18V
Current - Supply 3.75mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR443
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR443ARZ-REEL7DKR,ADR443ARZ-REEL7-ND,ADR443ARZ-REEL7CT,ADR443ARZ-REEL7TR
Standard Package 1,000
Win Source Part Number 991635-ADR443ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR443ARZ-REEL7 CAD Model

Description

Product Overview: ADR443ARZ-REEL7 by Analog Devices Inc.

The ADR443ARZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its high accuracy and stability. This product is part of the ADR443 series, which is designed to offer designers a reliable voltage reference for various applications, including high-end industrial, medical, and communication systems.

Key Features:

  • Output Voltage: The ADR443ARZ-REEL7 provides a fixed output voltage of 3.0V, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: It has a low temperature coefficient (tempco) of 10 ppm/°C (max), which guarantees minimal deviation over temperature variations, making it suitable for applications that operate across a wide temperature range.
  • Low Noise: The ADR443ARZ-REEL7 boasts a low noise performance of 7 µV p-p/V, which is critical for high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Wide Supply Range: It can operate with a supply voltage from 5V to 18V, providing flexibility in various power supply designs.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency and allows operation with minimal headroom above the output voltage.
  • Package: This product comes in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications:

The ADR443ARZ-REEL7 is suitable for a wide range of applications that require a high precision voltage reference. Some typical applications include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters
  • Industrial process control systems
  • Portable battery-powered equipment
  • Medical instrumentation

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADR443ARZ-REEL7 voltage reference is designed to meet stringent industry standards, ensuring reliability and performance consistency for critical applications. The device is supplied in a reel, facilitating efficient integration into automated manufacturing processes.

For engineers and designers seeking a dependable and precise voltage reference, the ADR443ARZ-REEL7 from Analog Devices Inc. is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2788 $57.9516
15+ $6.7929 $101.8935
23+ $6.5806 $151.3538
32+ $6.3683 $203.7856
41+ $6.1560 $252.3960
55+ $5.5192 $303.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess